location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Antec LifeStyle Overture II-EC case Desktop Black 450 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Antec Check ‘Antec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LifeStyle Overture II-EC case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OVERTURE II-EC
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Antec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Antec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18195
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Antec LifeStyle Overture II-EC case Desktop Black 450 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desktop PC
  • - ATX
  • - 450 W
  • - Black
Warranty: 3 years
Long product name Antec LifeStyle Overture II-EC case Desktop Black 450 W :
The long product name of Antec LifeStyle Overture II-EC case Desktop Black 450 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Antec LifeStyle Overture II-EC case
More>>>
Short summary description Antec LifeStyle Overture II-EC case Desktop Black 450 W:
This short summary of the Antec LifeStyle Overture II-EC case Desktop Black 450 W data-sheet is auto-generated and uses the product title and the first six key specs.

Antec LifeStyle Overture II-EC case, Desktop, PC, Black, ATX, 450 W, 432 mm

Long summary description Antec LifeStyle Overture II-EC case Desktop Black 450 W:
This is an auto-generated long summary of Antec LifeStyle Overture II-EC case Desktop Black 450 W based on the first three specs of the first five spec groups.

Antec LifeStyle Overture II-EC case. Form factor: Desktop, Type: PC, Product colour: Black. Power supply: 450 W. Width: 432 mm, Depth: 490 mm, Height: 133 mm. Power supply type: SmartPower 2.0 ATX12V v2.01, Ventilation fan(s): 1 x 92mm TriCool, Internal drive bays: 2x3.5"

Brand Image Product code Product Stock Price from
Antec

Antec SLK3000B PC Case Midi Tower Black
(show image)
SLK3000B-EU SLK3000B PC Case 0.00
(excl. VAT)
0 (incl. VAT)