Antec logo

Antec SL350PEC power supply unit 350 W ATX

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16761
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
3 years
Long product name Antec SL350PEC power supply unit 350 W ATX:

Antec SL350PEC 350W PSU

Short summary description Antec SL350PEC power supply unit 350 W ATX:

Antec SL350PEC, 350 W, 230 V, ATX, 50.000 h, UL, TUV, CE, CB, NEMKO, PC

Long summary description Antec SL350PEC power supply unit 350 W ATX:

Antec SL350PEC. Total power: 350 W, AC input voltage: 230 V. Power supply unit (PSU) form factor: ATX, Mean time between failures (MTBF): 50.000 h, Safety: UL, TUV, CE, CB, NEMKO. Weight: 2.1 kg. Dimensions (WxDxH): 140 x 150 x 86 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.