location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP6220D inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PIXMA iP6220D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0011B001
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142255
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:32:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PIXMA iP6220D inkjet printer Colour 4800 x 1200 DPI A4 :
The long product name of Canon PIXMA iP6220D inkjet printer Colour 4800 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA iP6220D
More>>>
Canon PIXMA iP6220D inkjet printer Colour 4800 x 1200 DPI A4:
The official description of Canon PIXMA iP6220D inkjet printer Colour 4800 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print borderless photos directly from a digital camera, memory card or camera phone without a PC. The 6.3cm colour LCD viewer lets you view, manipulate and print photos easily with photo lab quality.

Direct PC-less photo printing
Print photos directly from PictBridge compatible digital cameras, camcorders and from popular memory cards - no PC is required. The PIXMA iP6220D also provides direct photo printing from camera phones, PCs and PDAs via the IrDA interface or an optional Bluetooth® unit.

Photo lab print quality
Achieve a 4800 x 1200dpi print resolution thanks to Canon's FINE Cartridges with 2pl ink droplets and a 6-ink system. The end result is detailed and vibrant colour output for all your photos.

Long-lasting prints
Canon's ChromaLife100 system of print head, new formulation inks and Canon genuine photo papers preserves your memories producing long-lasting beautiful photos

Fast borderless photo printing
Print a photo lab quality 10 x 15cm borderless photo in approximately 1 minute in Standard mode. Enjoy rapid borderless photo printing from a small credit card size right up to A4.

Large LCD for ease of use
A large 6.3cm colour LCD viewer simplifies operation. Manage photo selection and printing formats without connecting to a PC. Manipulate and edit images direct from the LCD. Detect then correct red-eye, brighten faces, smooth out jagged edges and print captured picture information.

Compact and stylish
The PIXMA iP6220D is compact and stylish due to an ingenious design utilising advanced FINE cartridges that take up less space.


Features:
Direct photo printing: PictBridge, memory cards, camera phones
Photo quality: max. 4800 x 1200dpi, 6-ink system
ChromaLife100 system for long-lasting photos
Photo lab quality 10 x 15cm borderless photo in approx. 1 minute
6.3cm colour LCD

Short summary description Canon PIXMA iP6220D inkjet printer Colour 4800 x 1200 DPI A4:
This short summary of the Canon PIXMA iP6220D inkjet printer Colour 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iP6220D, Colour, 4800 x 1200 DPI, A4, 12 ppm

Long summary description Canon PIXMA iP6220D inkjet printer Colour 4800 x 1200 DPI A4:
This is an auto-generated long summary of Canon PIXMA iP6220D inkjet printer Colour 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Canon PIXMA iP6220D. Colour. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 12 ppm

Features
Colour *
Yes
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Print speed (colour, normal quality, A4/US Letter)
10 ppm
Time to first page (colour, normal)
54 s
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Recommended media weight
64 - 105 g/m²
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Glossy paper, Iron-On Transfers, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Ports & interfaces
PictBridge
Yes
Direct printing
Yes
Performance
Sound power level (printing)
43 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
11 W
Power consumption (standby)
1 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 98/Me/2000/XP Mac OS X 10.2.1 +
Minimum storage drive space
370 MB
Minimum system requirements
CD-ROM
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
438 mm
Depth
260 mm
Height
172 mm
Weight
3.7 kg
Packaging data
Bundled software
Easy-WebPrint Easy-PhotoPrint PhotoRecord Easy-PrintToolBox Easy-PhotoPrint (Mac)
Other features
Infrared data port
Yes
Print technology
Inkjet
Interface
USB 2.0, IrDA 1.1
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 02:13:45
Uk has collected 8 expert reviews for Canon PIXMA iP6220D inkjet printer Colour 4800 x 1200 DPI A4 and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
techradar.com
Updated:
2011-08-10 02:13:37
Unlike all Canons previous models, this printer takes an HP approach to print cartridges, using two tri-colour carts to make up its six-ink range, each cartridge having its own built-in print head.In spite of this, running costs are frugal and there...
Good Accurate colour rendition, Dazzling images, Longevity , Frugal running costs...
Bad Slow in top-quality mode, Expensive for mono printing...
Bottom line Unlike all Canons previous models, this printer takes an HP approach to print cartridges, using two tri-colour carts to make up its six-ink range, each cartridge having its own built-in print head.In spite of this, running costs are frugal and there...
100%
itreviews.com
Updated:
2011-08-10 02:13:41
impressive photo quality inkjet printer: The Canon iP6220D is a twin cartridge inkjet printer that offers an enormous number of ways to print your photos. You can use the USB 2.0 port to connect the printer to your Windows PC or...
0%
expertreviews.co.uk
Updated:
2011-08-10 02:13:44
Canons iP6220D is designed for exclusively for printing photos, not text - and its expensive to run, too. Canons Pixma looks very good on paper - if only the same could be said about its prints. Despite being almost £20 more expensive than the HP...
20%
gadgetspeak.com
Updated:
2011-08-10 02:13:40
Often you buy a printer for text with the fact that it can print photos is an extra. With the Canon Pixma IP6220D it?s the other way round, this is a excellent photo printer.
92%
trustedreviews.com
Updated:
2011-08-10 02:13:42
Canon has recently produced some excellent colour photo printers at exceptional prices. Its latest batch of releases includes the iP6220D, a six-colour A4 machine intended primary for photo print, but obviously with the possibility of printing the occasio...
80%