location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Camera Digimax I5 zilver 1/2.5" 5.1 MP CCD 2592 x 1944 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Camera Samsung Digimax I5 zilver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIGIMAXI5ZILVER
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68170
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Camera Digimax I5 zilver 1/2.5" 5.1 MP CCD 2592 x 1944 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.1 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 5x
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Samsung Camera Digimax I5 zilver 1/2.5" 5.1 MP CCD 2592 x 1944 pixels Silver :
The long product name of Samsung Camera Digimax I5 zilver 1/2.5" 5.1 MP CCD 2592 x 1944 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Camera Samsung Digimax I5 silver
More>>>
Samsung Camera Digimax I5 zilver 1/2.5" 5.1 MP CCD 2592 x 1944 pixels Silver:
The official description of Samsung Camera Digimax I5 zilver 1/2.5" 5.1 MP CCD 2592 x 1944 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Exclusive SF(Safety Flash) Technology
The Digimax i5 is equipped with the unique SF
(Safety Flash) capability that has been even further
improved. The SF (Safety Flash) function gives
enhanced image clarity and colour in places
without a sufficient light source, when the use
of a flash is not desirable. This unique technology
uses proprietary algorithms to interpret sharpness
and colour information to deliver an image that
looks like it has been taken with the flash.
As the flash is disabled red eye will be prevented.


3X optical zoom
The Digimax i5 achieves clearer image quality
by integrating the 3X optical zoom capability to
Samsung's exclusive
SHD lens technology, recognized throughout
the world. With a 5 megapixel CCD that utilizes
primary colour filtering technology, it provides
excellent sensitivity and colour reproduction,
and can be used great pictures as well as for
shooting text for printing.



High quality video recording using
MPEG-4

The Digimax i5 supports MPEG-4 for an
enhanced video shooting experience.
When used with a 256 MB memory,
the user can record up to 2 hours 10 minutes
of movie with sound, and i5 can be used like a
camcorder due to its 3x optical zoom capability,
while recording.
With the Digimax i5, the user can record a high
quality movie of up to 30 frames per second at
VGA resolution and then play it on TV without
any loss of quality, or enjoy it on a PC screen
at twice the size of conventional clips.


Broad range of effects (colour, photo frame, out-focusing and composite)

The Digimax i5 provides the various
photographic effects. i5 has four different
special effects: Colour, Photo Frame, highlight
and Composite. The Colour effect includes red,
blue and green in addition to sepia and Black
and white . Highlight, enables the user to
emphasize a subject by putting its
surroundings into soft focus. Photo Frame lets
the user choose from various frames and add
them to a picture, which can then be uploaded
to a website, or personal blog.With Composite,
the user can divide the shooting scene into 2-4
segments and save them into a single file.

Auto macro function &; macro 1cm
When it is set to Auto Mode, the Digimax i5
automatically adjusts the shooting distance and
focus from between 5 cm to infinity, helping the
picture taker to get better pictures.
The user does not need to activate the macro
function separately in order to take pictures as
close as 5cm.
Furthermore, the super macro function enables
subjects to be photographed up to as close
as 1cm.

Easy mode switch button

The Digimax i5 provides an M button for
even quicker mode switching. The user can
switch between Automatic, Manual and Scene
Modes more quickly and easily.

11 scene modes, and text recognition
capability

Digimax i5 has various scene modes to obtain the
best picture result in a variety of settings.
The scene modes provided are Night Scene,
Portrait, Children, Landscape, Text Recognition,
Sunset, Dawn, Backlight, Fireworks, Beach and
Snow.
In particular, Text mode extends the camera's
application potential. The user can shoot
documents such as books, papers and magazines
and then extract text from the images taken using
the “Digimax Viewer” text recognition software
included.

Short summary description Samsung Camera Digimax I5 zilver 1/2.5" 5.1 MP CCD 2592 x 1944 pixels Silver:
This short summary of the Samsung Camera Digimax I5 zilver 1/2.5" 5.1 MP CCD 2592 x 1944 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Camera Digimax I5 zilver, 5.1 MP, 2592 x 1944 pixels, 1/2.5", CCD, 3x, Silver

Long summary description Samsung Camera Digimax I5 zilver 1/2.5" 5.1 MP CCD 2592 x 1944 pixels Silver:
This is an auto-generated long summary of Samsung Camera Digimax I5 zilver 1/2.5" 5.1 MP CCD 2592 x 1944 pixels Silver based on the first three specs of the first five spec groups.

Samsung Camera Digimax I5 zilver. Megapixel (approx.): 5.1 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 6.6 - 19.8 mm. Display diagonal: 6.35 cm (2.5"). Internal memory: 50 MB. PictBridge. Weight: 133 g. Product colour: Silver

Picture quality
Image sensor size *
1/2.5"
Megapixel (approx.) *
5.1 MP
Sensor type *
CCD
Maximum image resolution *
2592 x 1944 pixels
Lens system
Optical zoom *
3x
Digital zoom *
5x
Focal length range
6.6 - 19.8 mm
Exposure
ISO sensitivity
100, 200, 400, Auto
Flash
Flash modes *
Red-eye reduction
Memory
Internal memory
50 MB
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
6.35 cm (2.5")
Display resolution (numeric)
230.000 pixels
Ports & interfaces
I/O ports
USB 2.0
PictBridge *
Yes
Camera
Self-timer delay *
2 s
Camera
Playback zoom (max)
1.0~ 10.1
Design
Product colour *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
3.7V Li-ion (SLB-0737), DC 4.2V, 450mA/750mA (SAC-41)
System requirements
Mac compatibility
Yes
Weight & dimensions
Weight
133 g
Packaging content
Bundled software
Storage Driver (Windows98/98SE/2000/ME/XP, Mac OS 9.2 ~ 10.3) Digimax Viewer, Digimax Reader, ArcSoft PhotoImpression
Other features
Camera CCD sensor
1/2.5
Dimensions (WxDxH)
89.6 x 59.8 x 17.3 mm
Interface
USB, NTSC, PAL
Lens system
SHD
Camera shutter speed
1 ~ 1/2000, 16 ~ 1/2000 s
Focal length (35mm film equivalent)
39 - 117 mm
Compatible operating systems
Windows98/98SE/2000/ME/XP, Mac OS 9.2 ~ 10.3
Brand Image Product code Product Stock Price from
Samsung Digimax L50 digital foto 5.0 black 1/2.5" 5.36 MP CCD 2592 x 1944 pixels Samsung Digimax L50 digital foto 5.0 black 1/2.5" 5.36 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXL50BLA Digimax L50 digital foto 5.0 black 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Camera Digimax I5 black 1/2.5" 5.1 MP CCD 2592 x 1944 pixels Samsung Camera Digimax I5 black 1/2.5" 5.1 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXI5ZWA Camera Samsung Digimax I5 black 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAXI5 Digital Foto 5.0, red 1/2.5" 5.1 MP CCD 2592 x 1944 pixels Samsung DIGIMAXI5 Digital Foto 5.0, red 1/2.5" 5.1 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXI5ROOD DIGIMAXI5 Digital Foto 5.0, red 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAXI5 Digital Foto 5.0, silver 1/2.5" 5.1 MP CCD 2592 x 1944 pixels Samsung DIGIMAXI5 Digital Foto 5.0, silver 1/2.5" 5.1 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXI5ZIL DIGIMAXI5 Digital Foto 5.0, silver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAXI5 Digital Foto 5.0, red 1/2.5" 5.1 MP CCD 2592 x 1944 pixels Samsung DIGIMAXI5 Digital Foto 5.0, red 1/2.5" 5.1 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXI5ROO DIGIMAXI5 Digital Foto 5.0, red 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX L55W digital foto 5.0 black 1/2.5" 5.2 MP CCD Samsung DIGIMAX L55W digital foto 5.0 black 1/2.5" 5.2 MP CCD
(show image)
DIGIMAXL55WZWA DIGIMAX L55W digital foto 5.0 black 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX U-CA 401 digital foto silver 1/2.5" 4.2 MP CCD Samsung DIGIMAX U-CA 401 digital foto silver 1/2.5" 4.2 MP CCD
(show image)
DIGIMAXUCA401ZIL DIGIMAX U-CA 401 digital foto silver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAXV50 digital foto 5.0 power 1/1.8" 5.3 MP CCD 2592 x 1944 pixels Silver Samsung DIGIMAXV50 digital foto 5.0 power 1/1.8" 5.3 MP CCD 2592 x 1944 pixels Silver
(show image)
DIGIMAXV50 DIGIMAXV50 digital foto 5.0 power 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAXV5 digital foto 5.0 power 1/1.8" 5.3 MP CCD 2560 x 1920 pixels Silver Samsung DIGIMAXV5 digital foto 5.0 power 1/1.8" 5.3 MP CCD 2560 x 1920 pixels Silver
(show image)
DIGIMAXV5 DIGIMAXV5 digital foto 5.0 power 0.00
(excl. VAT)
0 (incl. VAT)