location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N060-001 SmartRack 1U Hinged Wall-Mount Patch Panel Bracket

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N060-001 SmartRack 1U Hinged Wall-Mount Patch Panel Bracket
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N060-001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332197887 show
Category:
A patch panel is a number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner. Accessories for patch panels include sockets and switches.
Patch Panel Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:57:58
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N060-001 SmartRack 1U Hinged Wall-Mount Patch Panel Bracket
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Precision-made from heavy-duty 14ga steel with black finish
  • - Supports universal left- or right-hinge mounting
  • - Keyhole mounting slots spaced 16 in. apart to align with wall studs
  • - Rear cutout for through-the-wall cabling
  • - Compatible with standard 19 in. patch panels
Warranty: Lifetime limited
Long product name Tripp Lite N060-001 SmartRack 1U Hinged Wall-Mount Patch Panel Bracket :
The long product name of Tripp Lite N060-001 SmartRack 1U Hinged Wall-Mount Patch Panel Bracket. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartRack 1U Hinged Wall-Mount Patch Panel Bracket
More>>>
Tripp Lite N060-001 SmartRack 1U Hinged Wall-Mount Patch Panel Bracket:
The official description of Tripp Lite N060-001 SmartRack 1U Hinged Wall-Mount Patch Panel Bracket as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The N060-001 1U Hinged Wall-Mount Patch Panel Bracket allows you to mount a 1U patch panel or network switch to a wall instead of investing in a full-size rack. Precision-made from heavy-duty 14-gauge steel with a glossy black finish, this bracket supports universal left- or right-hinge mounting that accepts standard 19-inch patch panels. Two keyhole slots are spaced 16 inches apart to align with wall studs to ensure secure wall-mounting. The rear cutout lets you feed cable through a wall opening to streamline installations and reduce cable clutter. Smooth laser-cut edges protect cable jackets from damage and wear. Stamped horizontal reinforcement ribs on the back of the bracket keep mounted equipment stable and secure.

Short summary description Tripp Lite N060-001 SmartRack 1U Hinged Wall-Mount Patch Panel Bracket:
This short summary of the Tripp Lite N060-001 SmartRack 1U Hinged Wall-Mount Patch Panel Bracket data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N060-001 SmartRack 1U Hinged Wall-Mount Patch Panel Bracket, Black, 570 g, 162.6 mm, 535.9 mm, 59.9 mm, 840 g

Long summary description Tripp Lite N060-001 SmartRack 1U Hinged Wall-Mount Patch Panel Bracket:
This is an auto-generated long summary of Tripp Lite N060-001 SmartRack 1U Hinged Wall-Mount Patch Panel Bracket based on the first three specs of the first five spec groups.

Tripp Lite N060-001 SmartRack 1U Hinged Wall-Mount Patch Panel Bracket. Product colour: Black. Weight: 570 g. Package width: 162.6 mm, Package depth: 535.9 mm, Package height: 59.9 mm. Products per master (outer) case: 12 pc(s), Master (outer) case width: 500.4 mm, Master (outer) case length: 561.3 mm

Features
Product colour
Black
Weight & dimensions
Weight
570 g
Packaging data
Package width
162.6 mm
Package depth
535.9 mm
Package height
59.9 mm
Package weight
840 g
Logistics data
Products per master (outer) case
12 pc(s)
Master (outer) case width
500.4 mm
Master (outer) case length
561.3 mm
Master (outer) case height
275.1 mm
Master (outer) case gross weight
9.8 kg
Country of origin
Taiwan
Master (outer) case GTIN (EAN/UPC)
10037332197884
Brand Image Product code Product Stock Price from
Tripp Lite N060-004 SmartRack 4U Hinged Wall-Mount Patch Panel Bracket, TAA Tripp Lite N060-004 SmartRack 4U Hinged Wall-Mount Patch Panel Bracket, TAA
(show image)
N060-004 N060-004 SmartRack 4U Hinged Wall-Mount Patch Panel Bracket, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N060-002 SmartRack 2U Hinged Wall-Mount Patch Panel Bracket, TAA Tripp Lite N060-002 SmartRack 2U Hinged Wall-Mount Patch Panel Bracket, TAA
(show image)
N060-002 N060-002 SmartRack 2U Hinged Wall-Mount Patch Panel Bracket, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)