Microsoft logo

Microsoft MOM Ops Mgr Workgroup 2005 German w/Service Pack 1 CD minima Network management

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19685
Info modified on:
07 Mar 2024, 15:34:52
Long product name Microsoft MOM Ops Mgr Workgroup 2005 German w/Service Pack 1 CD minima Network management:

Operations Manager 2005 Server Workgroup Edition SP1, DE, Win32

Short summary description Microsoft MOM Ops Mgr Workgroup 2005 German w/Service Pack 1 CD minima Network management:

Microsoft MOM Ops Mgr Workgroup 2005 German w/Service Pack 1 CD minima, Network management, German, 512 MB, Pentium 550 MHz, 5000 MB, Microsoft Windows Server 2003, Standard Edition Microsoft Windows Server 2003, Enterprise Edition...

Long summary description Microsoft MOM Ops Mgr Workgroup 2005 German w/Service Pack 1 CD minima Network management:

Microsoft MOM Ops Mgr Workgroup 2005 German w/Service Pack 1 CD minima. Type: Network management, Language version: German. Minimum RAM: 512 MB, Minimum processor: Pentium 550 MHz, Minimum storage drive space: 5000 MB. Platform: PC

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.