location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Omnia GT-I8000 9.4 cm (3.7") 1500 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Omnia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT-I8000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-I8000KKA
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Omnia GT-I8000 9.4 cm (3.7") 1500 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 9.4 cm (3.7") 480 x 800 pixels
  • - 0.8 GHz
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - 1500 mAh
Long product name Samsung Omnia GT-I8000 9.4 cm (3.7") 1500 mAh Black :
The long product name of Samsung Omnia GT-I8000 9.4 cm (3.7") 1500 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SGT-i8000 WiTu AMOLED (Omnia II) Rose Black, smartphone, 8 Gb mem, 5.0 MP camera, CPU 800 MHz, SDRAM 256 Mb, 129g
More>>>
Samsung Omnia GT-I8000 9.4 cm (3.7") 1500 mAh Black:
The official description of Samsung Omnia GT-I8000 9.4 cm (3.7") 1500 mAh Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

All-in-one. Redefined.

- One finger tip
- It’s an office in the palm of your hand
- Get in the game with the Omnia II
- A connection made to perfection

Bigger, bolder and better, the Omnia II picks up where its predecessor left off. The oversized AMOLED Display isn’t the only thing that screams “more,” the Omnia II. packs more features – like the simple touch-optimized user interface – and more fun than you ever thought possible, making your entire mobile experience oversized. It’s all that you want and more than you need. In the palm of your hand. Who says you can’t improve on perfection?

One finger tip
Simple one-hand operation for internet browser, photos and file viewer. One-finger Zoom can be used not only with the Internet browser, but also the Photo browser and file viewer to see TXT, PDF and PPT files, The screen is magnified without compromising image quality in the least.

Short summary description Samsung Omnia GT-I8000 9.4 cm (3.7") 1500 mAh Black:
This short summary of the Samsung Omnia GT-I8000 9.4 cm (3.7") 1500 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Omnia GT-I8000, 9.4 cm (3.7"), 480 x 800 pixels, 0.8 GHz, Black

Long summary description Samsung Omnia GT-I8000 9.4 cm (3.7") 1500 mAh Black:
This is an auto-generated long summary of Samsung Omnia GT-I8000 9.4 cm (3.7") 1500 mAh Black based on the first three specs of the first five spec groups.

Samsung Omnia GT-I8000. Display diagonal: 9.4 cm (3.7"), Display resolution: 480 x 800 pixels. Processor frequency: 0.8 GHz. Rear camera type: Single camera. Battery capacity: 1500 mAh. Product colour: Black. Weight: 129 g

Display
Display diagonal *
9.4 cm (3.7")
Panel type
AMOLED
Display resolution *
480 x 800 pixels
Display number of colours
65536 colours
Processor
Processor frequency *
0.8 GHz
Storage
Internal memory
256 MB
Camera
Rear camera resolution
2560 x 1920 pixels
Digital zoom
4x
Front camera type *
Single camera
Rear camera flash *
Yes
Video capture resolution (max)
720 x 480 pixels
Rear camera type *
Single camera
Auto focus
Yes
Built-in camera
Yes
Network
2G standards
Edge, GPRS
Data network
3G
Bluetooth *
Yes
Bluetooth version
2.0+EDR
Bluetooth profiles
A2DP, AVRCP, BPP, FTP, GAP, GAVDP, HFP, HID, HSP, OPP, SAP, SDAP, SPP
Ports & interfaces
USB 2.0 ports quantity
1
Headphone connectivity
3.5 mm
Messaging
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Text prediction system
Yes
Text prediction system type
T9
Design
Form factor *
Bar
Product colour *
Black
Performance
Video call
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Notes, Stopwatch
Speakerphone
Yes
Push-to-Talk (PTT)
No
Customisable video ring tones
Yes
Vibrating alert
Yes
Multimedia
FM radio
Yes
Call management
Call waiting
Yes
Call hold
Yes
Conference call
Yes
Call timer
Yes
Battery
Battery capacity *
1500 mAh
Talk time (2G)
12 h
Standby time (2G)
430 h
Weight & dimensions
Width
59.6 mm
Depth
12.3 mm
Height
118 mm
Weight *
129 g
Other features
Touchscreen
Yes
Music player
Yes
Ringer type
Polyphonic
Java technology
Yes
Voice recording
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 13:26:45
Uk has collected 83 expert reviews for Samsung Omnia GT-I8000 9.4 cm (3.7") 1500 mAh Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
whatmobile.net
Updated:
2011-08-07 13:26:23
When LG released the GM750, it decided to put its S-Class user interface over the front of Windows Mobile 6.5, with separate menus and applications to keep you from having to endure some of the antiquated features of Microsoft’s ageing OS.Of course, it...
80%
trustedreviews.com
Updated:
2011-08-07 13:26:25
Samsung's Omnia handset was a pretty popular smartphone when it was originally released, but the march of time is never kind to phones so an update is more than a little overdue. With the Omnia II Samsung is hoping to make up for lost time by kitting the...
70%
3g.co.uk
Updated:
2011-08-07 13:26:29
on the Samsung Omnia II The Samsung Omnia II has a lot going for it: Windows Mobile, and the useful Microsoft Office applications for a start. It’s certainly full of high-end features, including a decent five-megapixel camera, accurate GPS mapping and...
Good For Samsung Omnia II, The Samsung Omnia II is a great looking handset with an awesome screen.
Bad for Samsung Omnia II...
60%
electricpig.co.uk
Updated:
2011-08-07 13:26:29
We’ve been waiting patiently for the Samsung Omnia 2 ever since we first played with it in June. Sammy opted to hold its super smartphone with a palatial screen until Windows Mobile 6.5 arrived on the scene, but now it’s here, ready to take on the H...
Good AMOLED screen dazzles, Windows Mobile has been tarted up...
Bad Lag like a 56k modem...
Bottom line A beefy smartphone marred only by some slowdown...
80%
pcadvisor.co.uk
Updated:
2011-08-07 13:26:35
Product Code: GT-I8000KKEXEU On the surface, the Samsung Omnia II seems to be the Windows Mobile phone that fans have been waiting for. With its gorgeous 3.7-inch AMOLED touch display, attractive design, and impressive specs, this phone is a real he...
Bottom line The Samsung Omnia II is an excellent upgrade from the original Omnia and definitely one of the best Windows Mobile phones available. The crash we experienced was disturbing, however, even though it happened only once. We was also disappointed with bot...
80%
gadgetshow.channel5.com
Updated:
2011-08-07 13:26:35
Samsung's last Windows Mobile-packing smartie, packing AMOLED screen, 3G, Wi-Fi and five megapixel camera. It looks a lot like the Samsung Jet, but bolts in the latest edition of Windows Mobile, so you can stock up on third party apps and multitask lik...
Good The stunning AMOLED display stretches across 3.7-inches of pixel-perfect joy. Pictures and flicks have never looked better on a handset. Samsung's also ported its TouchWhiz 2.0 UI across from the Jet on to the Samsung Omnia 2, so there are plenty of w...
Bad It also means Samsung's carried across its "Cube" interface for browsing all your media by twisting the sides of a cube. It's more time-consuming to bring up than the individual folders, so flashy but ultimately annoying. There's also no getti...
Bottom line The Samsung Omnia 2 is still a gorgeously crafted handset which almost goes toe to toe with the iPhone for multimedia prowess. As Windows Mobile handsets go, the HTC HD2 is better for typing, but if you're looking for something smaller and more sturdy...
80%
techradar.com
Updated:
2011-08-07 13:26:35
With the Apple iPhone currently king of all it surveys, there's a fascinating scrap going on further down the table of smartphones.Some, such as BlackBerry, are sanguine, largely allowing their QWERTY-based offerings to carry on as normal, but the Sams...
Good Spectacularly bright screen, Excellent range of connectivity options, Good mistake correction dictionary, 5MP camera...
Bad Occasional build quality niggles, Laggy performance, Weak battery life, Resistive touchscreen...
Bottom line With the Apple iPhone currently king of all it surveys, there's a fascinating scrap going on further down the table of smartphones.Some, such as BlackBerry, are sanguine, largely allowing their QWERTY-based offerings to carry on as normal, but the Sam...
70%
fonehome.co.uk
Updated:
2011-08-07 13:26:36
The Samsung Omnia 2 has finally landed at Fonehome Towers, and now it’s here, ready to take on the HTC HD2 with its chunky spec list and styled-up skin on Microsoft’s Windows Mobile 6.5. Has it been worth the wait? Read on to find out…Handling the Sams...
Bottom line A smatphone that packs a real punch, marred only by slowdown in reponseLoveAMOLED screen, TouchFlo interface that tarts up WinMoHateThe lag time – someone needs some caffeineThe specScreen: 480×800, 3.7-inchesConnectivity: HSDPA, Wi-Fi, GPS, BluetoothC...
80%
tracyandmatt.co.uk
Updated:
2011-08-07 13:26:36
The original Samsung Omnia i900 was an extremely popular device and I loved mine when I first got it. Unfortunately as time goes on and smartphones get better and better it didn't actually take me very long to swap my Omnia for a bigger and better devi...
Bottom line The Omnia II is an amazing device. Its a million miles away from the original Omnia. That one was good but this one is supa-doopa with a cherry on top!The screen is without doubt the best I have seen to date. Windows Mobile 6.5 works flawlessly and a l...
0%
digitalversus.com
Updated:
2011-08-07 13:26:38
The Omnia II is Samsung's first phone to include the updated version 6.5 of Microsoft's Windows Mobile OS, now known as Windows Phone. With plenty of quality multimedia hardware and exciting features, this handset should appeal to professionals and or...
Good Simple, welldefined interface, Faster, smoother user experience, Quality screen, Plenty of room to personalise the phone, Reasonable photos...
Bad Several different interfaces can be confusing, Battery life, Screen less useful in direct sunlight, Still slow in places, Some menus still too complicated...
80%
pz10.com
Updated:
2011-08-07 13:26:38
SAMSUNG I8000 OMNIA II review:A Surprising Experience All Reviews :: A Surprising Experience (Samsung I8000 OMNIA II) Samsung I8000 Omnia II Specifications Page 1 2 3 4 5 6 7 8 9 10 Samsungs top tier of Omnia devices is populated by...
Bottom line The Samsung I8000 Omnia II is certainly a device that is hard to match, let alone beat and that much is clear with just a cursory glance at its specs. It also carries the aura of a new OS version pioneer, which in itself is enough to generate excitemen...
0%
goodgearguide.com.au
Updated:
2011-11-05 21:10:06
Hot on the heels of the original Samsung Omnia i900 launched in 2008, Samsung is back with the Samsung Omnia Icon smartphone. Known as the Samsung Omnia II or the Samsung Omnia i8000 internationally, the Omnia Icon smartphone raises the bar with a massive AMOLED touch screen, a five-megapixel camera and juicy upgrades to Samsungs TouchWIZ interface. Our review unit was an international model (Samsung Omnia II or Samsung Omnia i8000). The Australian model will be almost identical, but well upd...
Good AMOLED display, 3.5mm headphone jack, TouchWIZ UI improvements, HSDPA, GPS, 5-megapixel camera, 8GB internal memory...
Bad Resistive touch screen rather than capacitive, widgets can become sluggish, interface isn’t as slick or polished as HTC’s TouchFLO 3D, lag in certain menus...
Bottom line The Samsung Omnia Icon’s TouchWIZ UI isn’t as slick or polished as some of the alternatives, but it remains an excellent way to spice up the normally drab and clunky Windows Mobile UI. It’s not perfect, but a superb display, excellent fe...
80%
uk.askmen.com
Updated:
2014-05-16 01:35:40
Samsung know that to compete with a device like the iPhone, it is necessary to have an obvious and impressive hook -- and that is exactly what they have accomplished. The Samsung Omnia II has the biggest AMOLED display seen yet in a phone, with a measurem...
89%
mobilesroom.com
Updated:
2011-08-07 13:26:21
Samsung Omnia 2The dust has barely settled after Android and Apple purchases when Windows-powered phones have surfaced to keep the excitement alive in smartphone industry. Samsung has jumped into the Windows bandwagon with its own mobile phones powered...
77%
Theinquirer.net
Updated:
2011-08-07 13:26:23
The Omnia II is slightly larger than the first Omnia phone and very close to the actual size of an Iphone. It measures 118mm x 60mm x 11.9mm. The only noticeable difference between the Omnia II and the Iphone is in the screen size and quality. The O...
Good Sharp and vivid AMOLD screen, aspects of Windows Mobile, very long battery life...
Bad Widgets not very good, frustrating screen lock...
40%
electronista.com
Updated:
2011-08-07 13:26:24
The Omnia II is Samsung’s flagship phone for not just Verizon but the world; even now, it's still trumpeted as an important device from Korea through to Europe and North America. Everything about the Omnia II on paper makes it out to be an iPhone conte...
Good Bright, sharp AMOLED screen, Good camera and photo features, High call quality, Opera and other builtin apps, Fast data speeds on Verizon...
Bad TouchWiz is extremely clunky, Future of classic Windows Mobile in doubt, Overall interface is slow and imprecise, Swype not necessarily a big advantage, More intuitive phones available for as much or less.
Bottom line The Omnia II is a classic example of understanding only superficially what makes a rival tick. Much like iPod challengers of ages past, Samsung's phone has a hardware feature set that makes it a true contender when just looking at spec sheets, but the...
50%
pcworld.com_techhive.com
Updated:
2011-08-07 13:26:25
On the surface, the Samsung Omnia II ($200 with a two-year contract from Verizon; price as of 12/1/09) seems to be the Windows Mobile phone that fans have been waiting for. With its gorgeous 3.7-inch AMOLED touch display, attractive design, and impress...
Good Excellent video quality, Alluring design...
Bad TouchWiz has some quirks, Touchscreen isn't super responsive...
Bottom line With its eye-catching design and variety of multimedia features, the Omnia II is a solid Windows phone, but sluggish performance keeps it from being perfect...
80%
hardwaregeeks.com
Updated:
2011-08-07 13:26:27
Here is a video review on the Samsung Omnia II. Post Tags: review samsung video verizon omnia ii Previous entry: Unboxing the Kingston SSDNow V+ Generation 2 Comments: (0) Post a comment Name:(Required) Email:(Required) URL:Smileys Remember my...
0%
mobilitysite.com
Updated:
2011-08-07 13:26:28
After a week with the Samsung Omnia II, what follows is a detailed rundown of every function, issues, and realizations I ran into on a daily basis. While there are finger-friendly improvements in Windows Mobile, and exciting additions to everyday appli...
0%
phonescoop.com
Updated:
2011-08-07 13:26:29
Samsung's latest Windows Mobile 6.5 phone also runs the TouchWiz 2.0 user interface, meaning it skips most of Microsoft's experience and substitutes Samsung's. If you're looking for a smartphone packed with software and features galore, the Omnia II...
0%
mobilechoiceuk.com
Updated:
2011-08-07 13:26:30
A feature heavy Windows Mobile phone that just lacks a little finesse compared to its peers. Others to consider HTC HD2 User opinions(0) Add opinion Read all opinions...
Good A gorgeous looking screen with a body to match...
Bad A lag occurs between pressing an icon and the application actually firing up.Look and Feel...
Bottom line A feature heavy Windows Mobile phone that just lacks a little finesse compared to its peers...
60%
ld2.ciol.com
Updated:
2011-08-07 13:26:31
The Omnia II is the latest phone from the series that not only brings impressive looks, but also some impressive hardware under the hood.The Omnia II looks exactly like the Samsung Jet, though with a bigger display. It has the same aesthetics and...
0%
infosyncworld.com
Updated:
2011-08-07 13:26:32
Samsung and Verizon Wireless follow up the popular Omnia with a new tablet running Windows Mobile 6.5. Check it out in our Samsung Omnia 2 review.
Good Solid features, including DiVX playback, 5-megapixel camera and more. Colorful AMOLED screen...
Bad Unresponsive touchscreen coupled with a poorly designed interface make using the phone a hassle...
Bottom line The Samsung Omnia 2 is an impressive phone on paper. It packs some great features, so in theory it should be a top notch business phone with a lot of multimedia power thrown in. DiVX playback, for instance, is still unheard of on most phones, and mov...
72%
brighthand.com
Updated:
2011-08-07 13:26:34
The Samsung Omnia II is the newest smartphone offered by Verizon Wireless. It has a few standout components, such as a 3.7-inch, WVGA, AM-OLED screen and a 5.0 megapixel camera/camcorder with flash, some new technology such as the Swype keyboard, and t...
Bottom line After using the Samsung Omnia II for just a day so far, my first impressions are generally positive, with a few concerns about call quality and the e-mail experience. It's a sexy device with a gorgeous screen, a really nice camera, and fast performanc...
0%
howardchui.com
Updated:
2011-08-07 13:26:35
Video review: So I just posted my review of the Samsung Omnia 2 (please be patient while YouTube processes it). Hit read more to get a quick summary. While the Omnia 2 is a dream phone on paper in practice I was a little disappointed. Samsung has really gone all o...
0%
mobileblah.com
Updated:
2011-08-07 13:26:36
HTC set a standard for Windows Mobile customization with TouchFLO, and last year Samsung made their entry into the market with the TouchWiz UI touting Omnia. The Samsung Omnia II I8000 is now here, and a 2 has been added to the end of TouchWiz as well...
Bottom line The Samsung Omnia II I8000 comes very close to nailing it, but there are a few things that really hold it back. First and foremost is the lag, especially on the homescreen. It is bad enough at times to ruin the entire user experience. Still, Samsung...
0%
gsmarena.com
Updated:
2011-08-07 13:26:38
The Samsung I8000 Omnia II is certainly a device that is hard to match, let alone beat and that much is clear with just a cursory glance at its specs. It also carries the aura of a new OS version pioneer, which in itself is enough to generate exciteme...
0%
asiaone.com
Updated:
2011-08-07 13:26:39
GRAPHICS display on the Samsung Omnia II is unbeatable.Plus, its generous 3.7-inch Amoled screen makes the smartphone perfect for viewing YouTube videos on the road.See pictures of the Samsung Omnia II (Pictures: Samsung):Except for this snag: Images d...
0%
phonearena.com
Updated:
2011-08-07 13:26:40
HTC set a standard for Windows Mobile customization with TouchFLO, and last year Samsung made their entry into the market with the touting Omnia. The is now here, and a 2 has been added to the end of TouchWiz as well. This new Omnia is bigger and b...
Good Downright beautiful, high resolution display, Deep visual integration into the Windows Mobile environment, Lots of internal storage with optional expansion, Good multimedia experience, with lots of file support...
Bad Lag, lag, lag, More lag...
Bottom line The Samsung Omnia II I8000 comes very close to nailing it, but there are a few things that really hold it back. First and foremost is the lag, especially on the homescreen. It is bad enough at times to ruin the entire user experience. Still, Samsung...
80%
vr-zone.com
Updated:
2011-08-07 13:26:41
The first Samsung Omnia phone was launched in mid June last year, and about a year later, the Korean manufacturer has come up with the new and improved Omnia II (i8000). It was at their Unpacked event on 15 June this year that Samsung unveiled their f...
Bottom line Low profile graphics solutions are not new, but most of these parts use low-end GPUs, which means that they end up being not much more powerful than the onboard graphics theyre meant to replace.Today were looking at one card that is more powerful tha...
82%
Pocketnow.com
Updated:
2011-08-07 13:26:41
The original Samsung Omnia turned out to be one of the most popular Windows Mobile devices ever. Why? It had everything: a slick form factor, terrific multimedia capabilities, speed, extra memory, terrific photo quality, and an interesting widget...
Good Gorgeous AMOLED display, Fantastic battery life, Snappy performance, Great build quality, Includes 8 or 16GB of memory, Has the UMTS 1900 band for US 3G in some areas, Video player can do DiVX, Screen sensitivity is high, Interface is optimized for finger...
Bad Outdoor screen visibility is horrible, Attracts fingerprints, Photo and video recording quality are under whelming, Widget interface can get slow and uses a lot of RAM, Expensive (unsubsidized), No inbuilt stylus, Crappy case included, No TVOut cable incl...
Bottom line The sub title for the original Omnia review we wrote back in August of 2008 was "something for everyone." The Omnia of last year was exceptionally well-rounded, with features to appease everyone from the multimedia fiend to the business user. This...
90%
ocworkbench.com
Updated:
2011-08-07 13:26:42
Samsung Omnia II is the latest innovation from Samsung. It inherits the best of experience from Omnia and upsize it with a better, larger and more responsive touch screen.Building on the success of the Omnia, the Samsung Omnia II provides smartphone...
0%
theunwired.net
Updated:
2011-08-07 13:26:42
The new Samsung Omnia II follows Samsungs latest touchscreen smartphone design-language and it looks quite similar to the Samsung Jet or even the Samsung Galaxy. All three devices feature a black glossy housing while the first two, the Omnia II and th...
0%
askmen.com
Updated:
2011-08-07 13:26:43
Those Verizon subscribers who have been patiently waiting in vain for the iPhone to come over to their service received a bit of good news this month. No, Apple did not officially confirm or date the release of their uber-popular cell phone for the net...
89%
gizmodo.com
Updated:
2011-08-07 13:26:44
Samsung, stop doing this. The Omnia II is frustrating from the second you pick it up to the moment you lay it back on your desk, defeated and distraught. There was so much potential here, so much obvious potential. Through a series of bizarre decision...
0%
consumersearch.com
Updated:
2011-08-28 10:57:54
Omnia II's video features can't be beatThe Samsung Omnia II is a Windows Mobile 6.5 smartphone with a ton of new software; so much, in fact, that some reviewers feel overwhelmed by all the offerings and plethora of menus. The Omnia II really shines wit...
Good Brilliant touch screen, Records excellent quality video, Video editing software, Swype technology makes texting easier...
Bad Sluggish user interface, Keyboard lags, Overlapping, redundant menus...
0%
mobilesroom.com
Updated:
2012-01-06 01:13:17
Samsung Omnia 2 ReviewThe dust has barely settled after Android and Apple purchases when Windows-powered phones have surfaced to keep the excitement alive in smartphone industry. Samsung has jumped into the Windows bandwagon with its own mobile phones...
77%
techadvisor.co.uk
Updated:
2018-11-01 05:42:48
Product Code: GT-I8000KKEXEU On the surface, the Samsung Omnia II seems to be the Windows Mobile phone that fans have been waiting for. With its gorgeous 3.7-inch AMOLED touch display, attractive design, and impressive specs, this phone is a real he...
Bottom line The Samsung Omnia II is an excellent upgrade from the original Omnia and definitely one of the best Windows Mobile phones available. The crash we experienced was disturbing, however, even though it happened only once. We was also disappointed with bot...
80%
phonescoop.com
Updated:
2018-11-01 05:42:41
Samsung's latest Windows Mobile 6.5 phone also runs the TouchWiz 2.0 user interface, meaning it skips most of Microsoft's experience and substitutes Samsung's. If you're looking for a smartphone packed with software and features galore, the Omnia II...
0%
Pocketnow.com
Updated:
2018-11-01 05:43:09
The original Samsung Omnia turned out to be one of the most popular Windows Mobile devices ever. Why? It had everything: a slick form factor, terrific multimedia capabilities, speed, extra memory, terrific photo quality, and an interesting widget...
Good Gorgeous AMOLED display, Fantastic battery life, Snappy performance, Great build quality, Includes 8 or 16GB of memory, Has the UMTS 1900 band for US 3G in some areas, Video player can do DiVX, Screen sensitivity is high, Interface is optimized for finger...
Bad Outdoor screen visibility is horrible, Attracts fingerprints, Photo and video recording quality are under whelming, Widget interface can get slow and uses a lot of RAM, Expensive (unsubsidized), No inbuilt stylus, Crappy case included, No TVOut cable incl...
Bottom line The sub title for the original Omnia review we wrote back in August of 2008 was "something for everyone." The Omnia of last year was exceptionally well-rounded, with features to appease everyone from the multimedia fiend to the business user. This...
90%