AEG logo

AEG DL4150ML RVS Built-in Silver 270 m³/h

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35906
Info modified on:
21 Oct 2022, 10:14:32
Short summary description AEG DL4150ML RVS Built-in Silver 270 m³/h:

AEG DL4150ML RVS, 270 m³/h, Recirculating, 65 dB, Built-in, Silver, Rotary

Long summary description AEG DL4150ML RVS Built-in Silver 270 m³/h:

AEG DL4150ML RVS. Maximum extraction power: 270 m³/h, Type of extraction: Recirculating, Noise level: 65 dB. Type: Built-in, Product colour: Silver, Control type: Rotary. Grease filter type: Metal, Number of filters: 1 pc(s). Bulb power: 40 W, Number of bulbs: 2 bulb(s). Motor power: 140 W

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.