location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG KC780 Mobile Phone 6.1 cm (2.4") 90 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KC780 Mobile Phone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KC780
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98867
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:19:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG KC780 Mobile Phone 6.1 cm (2.4") 90 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 6.1 cm (2.4") 240 x 320 pixels
  • - Rear camera resolution (numeric): 8 MP
  • - Wi-Fi Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
Long product name LG KC780 Mobile Phone 6.1 cm (2.4") 90 g Black :
The long product name of LG KC780 Mobile Phone 6.1 cm (2.4") 90 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KC780 Mobile Phone, GSM 850/900/1800/1900, 8MP Camera, WAP, Bluetooth, 90g
More>>>
LG KC780 Mobile Phone 6.1 cm (2.4") 90 g Black:
The official description of LG KC780 Mobile Phone 6.1 cm (2.4") 90 g Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mobile Phone with 8 MP Camera, SmartLight™, Video Recording, Face & Smile Detection, Smile Shot & Beauty Mode
The KC780 camera phone features a built-in 8 MP digital camera and advanced camera functions like Beauty Mode and Smile Detection, all smartly integrated into a slim, slider design. Combine that with M-Toy games that respond to hand movement, and you’ll never have a dull moment.

Auto-Rotating Display
Auto-rotation is another smart mobile feature from LG. When you rotate your mobile device sideways-in camera- or messaging-mode-motion sensors automatically respond for enhanced functionality. In camera mode, you'll enjoy a wide landscape view and panoramic pictures. In messaging mode, you'll enjoy an on-screen QWERTY keyboard that makes it easier than ever to text message.

8 Megapixel Camera
Enjoy clear, high-quality mobile phone pictures and advanced camera functions in every setting with a built-in 8 megapixel camera featuring Smartlight™ technology.

Full TV Output
Hook your mobile phone up to a TV or computer monitor, and display your favourite videos or play the latest M-Toy games.

Webcam Capability
With Bluetooth, your mobile phone camera doubles as a webcam. As long as you stay within Bluetooth range, you can move around freely while enjoying face-to-face contact.

M-Toy (Games)
LG M-Toy games aren't like the one-dimensional games on other mobile phones. M-Toy uses built-in motion sensors that respond to your hand movements for a unique kind of mobile entertainment that never gets old. Turn, flip, and shift the handset to play great games like fishing and darts, and enjoy advanced sights, sounds, and movement.

Short summary description LG KC780 Mobile Phone 6.1 cm (2.4") 90 g Black:
This short summary of the LG KC780 Mobile Phone 6.1 cm (2.4") 90 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG KC780 Mobile Phone, Slider, 6.1 cm (2.4"), 240 x 320 pixels, 8 MP, Bluetooth, Black

Long summary description LG KC780 Mobile Phone 6.1 cm (2.4") 90 g Black:
This is an auto-generated long summary of LG KC780 Mobile Phone 6.1 cm (2.4") 90 g Black based on the first three specs of the first five spec groups.

LG KC780 Mobile Phone. Form factor: Slider. Display diagonal: 6.1 cm (2.4"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 8 MP. Wi-Fi. Bluetooth. FM radio. Standby time (2G): 250 h. Weight: 90 g. Product colour: Black

Design
Product colour *
Black
Display
Display diagonal *
6.1 cm (2.4")
Display resolution *
240 x 320 pixels
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
2024 MB
Camera
Rear camera resolution (numeric)
8 MP
Rear camera *
Yes
Network
Data network *
Edge, GPRS
Wi-Fi *
Yes
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Power
Talk time (2G) *
3 h
Standby time (2G) *
250 h
Weight & dimensions
Weight *
90 g
Width
51 mm
Depth
13.7 mm
Height
105 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar
Java technology
Yes
Phonebook capacity
1000 entries
Speakerphone
Yes
Embedded games
1
Form factor *
Slider
Text prediction system type
T9
Text prediction system
Yes
Keyboard
Keyboard layout
QWERTY
Other features
Networking type
GSM
Operating frequency
850/900/1800/1900 MHz
Playback formats
MP3
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 17:07:38
Uk has collected 19 expert reviews for LG KC780 Mobile Phone 6.1 cm (2.4") 90 g Black and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
whatmobile.net
Updated:
2011-08-17 17:07:38
LG’s affordable slider is a decent-looking cameraphone, proving again that the Korean electronics giant can make a phone that’s a manageable size and a bearable price which still manages to squeeze in a high-resolution camera. The KC780 has an 8-megapi...
Bottom line A little bit chunky and thanks to the lack of 3G a little bit slow, but the KC780 still has a lot to recommend it. Not least, it delivers a competent 8-megapixel camera in a serviceable, if not exactly fashionable, case for a decent price. The camera i...
60%
trustedreviews.com
Updated:
2011-08-17 17:07:38
Just a couple of weeks ago I took a look at LG's attempt to bring the touchscreen to the masses in the shape of the Cookie KP500 . Before that we had the all signing, all dancing Renior KC910 . Both of those phones have touchscreens, and the Renoir has a...
70%
techradar.com
Updated:
2011-08-17 17:07:38
Having been quick on the draw with its first UK 8-megapixel mobile sharp shooter, the Renoir KC910, LG has now doubled its 8-million pixel cameraphone line-up with the release of the KC780.While the Renoir is pitched as a high-end touchscreen device, w...
Good 8-megapixel camera, Good-sized 2.4-inch display, Good video recording features, Great music player, MicroSD card expansion, Solid design and build, Bluetooth webcam feature...
Bad No 3G or Wi-Fi connectivity, Low spec browser, Limited low-light imaging performance, No 3.5mm headphone socket, Average earphones supplied, No touchscreen, No GPS...
70%
3g.co.uk
Updated:
2011-08-17 17:07:38
Buy the LG KC780 for the purpose of having a good quality camera and all your snapping needs should be met. However, if you want something beyond that you may ultimately be disappointed. Theres no 3G or HSDPA for starters so youll be surfing the web...
60%
igizmo.co.uk
Updated:
2011-08-17 17:07:38
Is the Renoir's younger sibling a non-touchscreen force to be reckoned with? 8MP camera / Sleek finish / Generous screen Average browser / No 3G or Wi-Fi / Sliding action could be smoother Aesthetically, LG's KC780 looks quite different to the touchscr...
Good 8MP camera, Sleek finish, Generous screen...
Bad Average browser, No 3G or WiFi, Sliding action could be smoother...
80%
shinyshiny.tv
Updated:
2011-08-17 17:07:38
Dan gets hands on with LGs other 8 megapixel snapper - the KC780. LG describes it as a "slim 8 megapixel slider" camera phone - Dans not so sure about the slim part of that claim (the words clunky and basic are used). So, as youll see...
0%
theregister.co.uk
Updated:
2013-11-10 17:11:13
LG’s making a habit of this. Having taken touchscreen phones into the mass market with the release of the Cookie, the maker of the upscale Renoir is now aiming to do the same with eight-megapixel handsets, with the help of its more affordable KC780. LG...
Bottom line The KC780 has no 3G and none of the high-end gadgetry you get on other eight-megapixel mobiles. All it really has to offer is that 8Mp camera and a low cost. Thankfully, it’s able to take fine, detailed shots, and if camera snapping is your thing, b...
70%
techdigest.tv
Updated:
2016-02-05 10:21:47
I wasn't overly impressed by the 8-megapixel LG KC780. It was given a very quiet release as the less attractive sibling of the touchscreen Renoir and for a fairly good reason.Someone on YouTube asked me some very valid questions about other features of th...
0%
phonearena.com
Updated:
2011-08-17 17:07:38
Do you recall the times when VGA camera phones were the cream of the crop of what people could buy? Well, it´s been a while since then. The period has seen camera megapixels increase to as many as 8 now, the best you can get as of now. The thing is pho...
Good 8megapixel camera, Decent incall quality, Nice display...
Bad Camera is excruciatingly slow, Supports DivX files, but cannot find them at all, Snapshots look wornout...
Bottom line As a whole, we are content with the device. Unfortunately it failed to perform properly in both key areas, namely camera and video playback. The LG KC780 should be capable of DivX playback, but its software couldn´t even find the video files. Snapping...
70%
mobilechoiceuk.com
Updated:
2011-08-17 17:07:38
If you’re looking for an excellent camera phone but on a budget, then the LG KC780 could be the phone for you. Just don’t expect a great deal else for your money. Related links News Nifty Tricks with the LG KS360 mobile phone Nifty Tricks with the LG R...
Good LG succeeds in producing a great eight-megapixel camera for a reduced rate...
Bad Despite the eight-megapixel snapper, the LG KC780’s feature list is fairly basic.Look and Feel...
Bottom line If you’re looking for an excellent camera phone but on a budget, then the LG KC780 could be the phone for you. Just don’t expect a great deal else for your money...
60%