location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo BATTER LI-ION 8-CELL Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BATTER LI-ION 8-CELL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73P5168
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122174
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Feb 2019 09:14:25
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year Customer Replaceable Unit.
Long product name Lenovo BATTER LI-ION 8-CELL Battery :
The long product name of Lenovo BATTER LI-ION 8-CELL Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BATTER LI-ION 8-CELL THINKPAD X41 TABLET NS (MSD)
More>>>
Lenovo BATTER LI-ION 8-CELL Battery:
The official description of Lenovo BATTER LI-ION 8-CELL Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stay unplugged longer. Get twice the capacity of the 4-cell system battery and up to 7.5 hours(1) of battery life on select systems. This high capacity battery has a notched design to accommodate the tablet screen swivel hinge for notebook or convertible tablet function and fits in the standard ThinkPad X41 Series system battery slot. It's design allows it to remain in the system when the system is connected to the optional ThinkPad X4 Dock.

Short summary description Lenovo BATTER LI-ION 8-CELL Battery:
This short summary of the Lenovo BATTER LI-ION 8-CELL Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo BATTER LI-ION 8-CELL, Battery

Long summary description Lenovo BATTER LI-ION 8-CELL Battery:
This is an auto-generated long summary of Lenovo BATTER LI-ION 8-CELL Battery based on the first three specs of the first five spec groups.

Lenovo BATTER LI-ION 8-CELL. Type: Battery

Features
Type *
Battery
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage
14.4 V
Number of battery cells
8
Weight & dimensions
Weight
450 g
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
8 - 95%