Kodak logo

Kodak EASYSHARE DX7590 Zoom Digital Camera 1/2.5" 5 MP CCD Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41059
Info modified on:
07 Mar 2024, 15:34:52
Long product name Kodak EASYSHARE DX7590 Zoom Digital Camera 1/2.5" 5 MP CCD Black:

KODAK EASYSHARE DX7590 Zoom Digital Camera

Short summary description Kodak EASYSHARE DX7590 Zoom Digital Camera 1/2.5" 5 MP CCD Black:

Kodak EASYSHARE DX7590 Zoom Digital Camera, 5 MP, 1/2.5", CCD, 10x, 350 g, Black

Long summary description Kodak EASYSHARE DX7590 Zoom Digital Camera 1/2.5" 5 MP CCD Black:

Kodak EASYSHARE DX7590 Zoom Digital Camera. Megapixel (approx.): 5 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 10x, Digital zoom: 3x, Focal length range: 6.32 - 63.2 mm. Display diagonal: 5.59 cm (2.2"). Internal memory: 32 MB. Weight: 350 g. Product colour: Black

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.