location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK E8020 PM 740 1.73GHz 38.4 cm (15.1") 0.5 GB DDR2-SDRAM 40 GB AMD Mobility Radeon X600 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LifeBook E8020 PM 740 1.73GHz
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:BEL-169400-001
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34115
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK E8020 PM 740 1.73GHz 38.4 cm (15.1") 0.5 GB DDR2-SDRAM 40 GB AMD Mobility Radeon X600 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.73 GHz
  • - 38.4 cm (15.1") 1400 x 1050 pixels 4:3
  • - 0.5 GB DDR2-SDRAM
  • - 40 GB DVD-ROM
  • - AMD Mobility Radeon X600
  • - Windows XP Professional
Long product name Fujitsu LIFEBOOK E8020 PM 740 1.73GHz 38.4 cm (15.1") 0.5 GB DDR2-SDRAM 40 GB AMD Mobility Radeon X600 Windows XP Professional :
The long product name of Fujitsu LIFEBOOK E8020 PM 740 1.73GHz 38.4 cm (15.1") 0.5 GB DDR2-SDRAM 40 GB AMD Mobility Radeon X600 Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LifeBook E8020 PM 740 1.73GHz 40GB 512MB Combo WXPP FR (PENT-M)
More>>>
Fujitsu LIFEBOOK E8020 PM 740 1.73GHz 38.4 cm (15.1") 0.5 GB DDR2-SDRAM 40 GB AMD Mobility Radeon X600 Windows XP Professional:
The official description of Fujitsu LIFEBOOK E8020 PM 740 1.73GHz 38.4 cm (15.1") 0.5 GB DDR2-SDRAM 40 GB AMD Mobility Radeon X600 Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LIFEBOOK E Series is a feature-rich, secure notebook with comprehensive performance, the perfect substitute for a desktop PC. It's equipped with a 15-inch display and a great graphics solution for excellent viewing. A flexible modular bay concept enables the system to use a large variety of different extensions.

Short summary description Fujitsu LIFEBOOK E8020 PM 740 1.73GHz 38.4 cm (15.1") 0.5 GB DDR2-SDRAM 40 GB AMD Mobility Radeon X600 Windows XP Professional:
This short summary of the Fujitsu LIFEBOOK E8020 PM 740 1.73GHz 38.4 cm (15.1") 0.5 GB DDR2-SDRAM 40 GB AMD Mobility Radeon X600 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK E8020 PM 740 1.73GHz, 1.73 GHz, 38.4 cm (15.1"), 1400 x 1050 pixels, 0.5 GB, 40 GB, Windows XP Professional

Long summary description Fujitsu LIFEBOOK E8020 PM 740 1.73GHz 38.4 cm (15.1") 0.5 GB DDR2-SDRAM 40 GB AMD Mobility Radeon X600 Windows XP Professional:
This is an auto-generated long summary of Fujitsu LIFEBOOK E8020 PM 740 1.73GHz 38.4 cm (15.1") 0.5 GB DDR2-SDRAM 40 GB AMD Mobility Radeon X600 Windows XP Professional based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK E8020 PM 740 1.73GHz. Processor frequency: 1.73 GHz. Display diagonal: 38.4 cm (15.1"), Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Mobility Radeon X600. Operating system installed: Windows XP Professional. Weight: 2.96 kg

Display
Display diagonal *
38.4 cm (15.1")
Display resolution *
1400 x 1050 pixels
Native aspect ratio
4:3
Processor
Processor manufacturer *
Intel
Processor frequency *
1.73 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
533 MHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
40 GB
HDD speed
5400 RPM
Optical drive type *
DVD-ROM
Graphics
Discrete graphics card model *
AMD Mobility Radeon X600
Discrete graphics card *
Yes
Maximum graphics card memory
0.064 GB
Audio
Audio system
RealTek ALC203
Number of built-in speakers
2
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/IEEE 802.11g/Bluetooth
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Ports & interfaces
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
I/O ports
1 x Expresscard 34/54
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
PS/2 ports quantity
1
Parallel ports quantity
1
Serial ports quantity
1
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Professional
Battery
Number of battery cells
8
Battery capacity
4800 mAh
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Weight *
2.96 kg
Hard drive
Storage drive type
SATA
Other features
Infrared data port
Yes
Dimensions (WxDxH)
333 x 285 x 33 mm
Display
LCD
Wake-on-Ring ready
No
TV-in port
No
Wake-on-LAN ready
No
Internal modem
Yes
Modem speed
56 Kbit/s