location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro SuperServer 2027PR-DC1R Intel® C602 LGA 2011 (Socket R) Rack (2U) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SuperServer 2027PR-DC1R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYS-2027PR-DC1R show
Show alternative article codes used in the online market place
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23289
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:15:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Supermicro SuperServer 2027PR-DC1R Intel® C602 LGA 2011 (Socket R) Rack (2U) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dual socket R (LGA 2011) supports Intel® Xeon® processor E5-2600 and E5-2600 v2 family†
  • - Up to 1TB ECC LRDIMM, 512GB ECC RDIMM, up to 1866MHz; 16x DIMM sockets
  • - 1x PCI-E 3.0 x16 Low-profile slot; 1x PCI-E 3.0 x8 Low-profile slot
  • - Intel® i350-AM2 Dual port GbE LAN
  • - Integrated IPMI 2.0 with KVM and Dedicated LAN
  • - 12x Hot-swap 2.5" SAS/SATA HDD Bays
  • - LSI 3108 SAS3 controller (8 ports) + 2 SATA3 + 2 SATA2; RAID 0, 1, 5, 6, 10, 50, 60
  • - 1280W Redundant Power Supplies Platinum Level (94%)
Long product name Supermicro SuperServer 2027PR-DC1R Intel® C602 LGA 2011 (Socket R) Rack (2U) Black :
The long product name of Supermicro SuperServer 2027PR-DC1R Intel® C602 LGA 2011 (Socket R) Rack (2U) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2x LGA 2011, 16x 240-pin DIMM, Intel C602, 12x 2.5" Hot-swap SAS/SATA, 1x PCI-E 3.0 (x16), 1x PCI-E 3.0 (x8), IPMI, 1280W
More>>>
Short summary description Supermicro SuperServer 2027PR-DC1R Intel® C602 LGA 2011 (Socket R) Rack (2U) Black:
This short summary of the Supermicro SuperServer 2027PR-DC1R Intel® C602 LGA 2011 (Socket R) Rack (2U) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro SuperServer 2027PR-DC1R, Intel® C602, LGA 2011 (Socket R), 8 GT/s, QuickPath Interconnect (QPI), 30 MB, Intel® Xeon®

Long summary description Supermicro SuperServer 2027PR-DC1R Intel® C602 LGA 2011 (Socket R) Rack (2U) Black:
This is an auto-generated long summary of Supermicro SuperServer 2027PR-DC1R Intel® C602 LGA 2011 (Socket R) Rack (2U) Black based on the first three specs of the first five spec groups.

Supermicro SuperServer 2027PR-DC1R. Motherboard chipset: Intel® C602, Processor socket: LGA 2011 (Socket R), System bus rate: 8 GT/s. Supported memory types: DDR3-SDRAM, Supported DIMM module capacities: 1GB, 2GB, 4GB, 8GB, 16GB, 32GB, Maximum internal memory: 1 TB. Storage drive sizes supported: 3.5", Supported storage drive interfaces: Serial Attached SCSI (SAS)-2, Serial ATA III, RAID levels: 0, 1, 5, 10. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 10GBASE-T, 100BASE-TX, 1000BASE-T. BIOS type: AMI, BIOS memory size: 16 Mbit, BIOS features: APM 1.2, PCI 2.2, Plug & Play, SMBIOS 2.3, UEFI