location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Chieftec Case Midi CH-01SL-SL-B no PSU Midi Tower Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Chieftec Check ‘Chieftec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Case Midi CH-01SL-SL-B no PSU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH-01SL-SL-B-OP
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Chieftec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Chieftec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14415
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2020 11:28:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Chieftec Case Midi CH-01SL-SL-B no PSU Midi Tower Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Midi Tower PC
  • - ATX
  • - Silver
Long product name Chieftec Case Midi CH-01SL-SL-B no PSU Midi Tower Silver :
The long product name of Chieftec Case Midi CH-01SL-SL-B no PSU Midi Tower Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Case Midi CH-01SL-SL-B no PSU
More>>>
Chieftec Case Midi CH-01SL-SL-B no PSU Midi Tower Silver:
The official description of Chieftec Case Midi CH-01SL-SL-B no PSU Midi Tower Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CHIEFTEC's newest chassis combines multiple customer preferrences and the consequent future trend of CHIEFTEC typical innovations. Barely no other Miditower chassis is able to take up ATX- and EATX size mainboards, six HDD's and five optional fans. Please choose between two classic designs; black or black/silver.

For the first time you are able to install all your external devices only by hand, no mounting rails, no installation plates, no knureld screws, no tools. Only your new chassis, your device(s) (DVD, FDD, etc.) and You.

Also the HDD installation is completely screwless. Using our patented HDD-rails, the decoupled HDD installation is as easy as followed:

- slip on - insert - connect - Ready!

You must not abdicate the front connectors such as USB, Firewire and Audio. They are user-friendly located on the right side of the front panel aloft the fan preparation of the right side panel.

Same applys for the PCI card installation. Using our bracket, the fixing needs not more than a hand grip. Last but not least: Our lockable, by handle easy to open side panel for an easy and fast system access.

Short summary description Chieftec Case Midi CH-01SL-SL-B no PSU Midi Tower Silver:
This short summary of the Chieftec Case Midi CH-01SL-SL-B no PSU Midi Tower Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Chieftec Case Midi CH-01SL-SL-B no PSU, Midi Tower, PC, Silver, ATX, 530 mm, 205 mm

Long summary description Chieftec Case Midi CH-01SL-SL-B no PSU Midi Tower Silver:
This is an auto-generated long summary of Chieftec Case Midi CH-01SL-SL-B no PSU Midi Tower Silver based on the first three specs of the first five spec groups.

Chieftec Case Midi CH-01SL-SL-B no PSU. Form factor: Midi Tower, Type: PC, Product colour: Silver. Width: 530 mm, Depth: 205 mm, Height: 460 mm. Ventilation fan(s): 1x 120mm back, 4x 92mm, Internal drive bays: 6x 3,5", External drive bays: 3x 5 1/4" 1x 3,5"

Design
Form factor *
Midi Tower
Type *
PC
Product colour *
Silver
Supported motherboard form factors *
ATX
Weight & dimensions
Width
530 mm
Weight & dimensions
Depth
205 mm
Height
460 mm
Weight
15 kg
Other features
I/O ports
2x USB 2.0, 1x 1394 FiWi, Mic-in, Line-out
Ventilation fan(s)
1x 120mm back, 4x 92mm
Internal drive bays
6x 3,5"
External drive bays
3x 5 1/4" 1x 3,5"
Brand Image Product code Product Stock Price from
Chieftec CH-01B-B-SL Midi Tower Black, Silver Chieftec CH-01B-B-SL Midi Tower Black, Silver
(show image)
G0402 CH-01B-B-SL 0.00
(excl. VAT)
0 (incl. VAT)