location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 2m IEEE-1394B 9-pin/4-pin Cable 9-p 4-p Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2m IEEE-1394B 9-pin/4-pin Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81598
Category:
Cables which are used wirh computers and small electronic devices such as cameras and MP3 platters. They transmit data to and from high-bandwidth digital devices faster than USB.
FireWire Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106120
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2021 13:40:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G 2m IEEE-1394B 9-pin/4-pin Cable 9-p 4-p Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - FireWire 800 (IEEE 1394b)
  • - Male/Male
  • - Connector 1: 9-p
  • - Connector 2: 4-p
  • - 400 Mbit/s
  • - 2 m
  • - Grey
Long product name C2G 2m IEEE-1394B 9-pin/4-pin Cable 9-p 4-p Grey :
The long product name of C2G 2m IEEE-1394B 9-pin/4-pin Cable 9-p 4-p Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2m IEEE-1394B 9-pin/4-pin Cable, M/M
More>>>
C2G 2m IEEE-1394B 9-pin/4-pin Cable 9-p 4-p Grey:
The official description of C2G 2m IEEE-1394B 9-pin/4-pin Cable 9-p 4-p Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

IEEE 1394b FireWire® 800 cables from Cables To Go are perfect for connecting your new FireWire 1394b devices to your legacy 1394a ports. 1394b is the new standard for transporting and networking multiple types of digital data between users and systems. These cables are backwards compatible, ensuring continued use of your Digital Video camcorders, scanners, printers, video conferencing cameras and fixed-disk drives. With Windows Me® or Apple's FireWire Target Disk Mode you can also use an IEEE-1394b cable to connect two computers together to allow for file sharing.

Short summary description C2G 2m IEEE-1394B 9-pin/4-pin Cable 9-p 4-p Grey:
This short summary of the C2G 2m IEEE-1394B 9-pin/4-pin Cable 9-p 4-p Grey data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 2m IEEE-1394B 9-pin/4-pin Cable, FireWire 800 (IEEE 1394b), 9-p, 4-p, Grey, Male/Male, 400 Mbit/s

Long summary description C2G 2m IEEE-1394B 9-pin/4-pin Cable 9-p 4-p Grey:
This is an auto-generated long summary of C2G 2m IEEE-1394B 9-pin/4-pin Cable 9-p 4-p Grey based on the first three specs of the first five spec groups.

C2G 2m IEEE-1394B 9-pin/4-pin Cable. Cable type: FireWire 800 (IEEE 1394b), Connector 1: 9-p, Connector 2: 4-p. Cable length: 2 m, Weight: 90 g

Features
Cable type *
FireWire 800 (IEEE 1394b)
Connector gender
Male/Male
Connector 1 *
9-p
Connector 2 *
4-p
Features
Data transfer rate
400 Mbit/s
Product colour *
Grey
Weight & dimensions
Cable length *
2 m
Weight
90 g