LG Handy/ KP500/white-blue, Bar, 7.62 cm (3"), 3 MP, Bluetooth, 950 mAh, White
LG Handy/ KP500/white-blue. Form factor: Bar. Display diagonal: 7.62 cm (3"), Display resolution: 240 x 320 pixels, Touchscreen. Rear camera resolution (numeric): 3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 950 mAh, Standby time (2G): 350 h. Weight: 90 g. Product colour: White