location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Harmony 895 Wireless AV Receiver remote control

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Harmony 895 Wireless AV Receiver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
966195-0914 show
Show alternative article codes used in the online market place
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77200
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:13:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Long product name Logitech Harmony 895 Wireless AV Receiver remote control :
The long product name of Logitech Harmony 895 Wireless AV Receiver remote control. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Harmony® 895 Wireless AV Receiver
More>>>
Logitech Harmony 895 Wireless AV Receiver remote control:
The official description of Logitech Harmony 895 Wireless AV Receiver remote control as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Gain complete control of components that are hidden behind cabinets or walls. With a range of up to 100 feet, you can place your equipment out of sight, or even move it to the next room. Use the Logitech® Harmony® Wireless AV Receiver with the Harmony 895 remote control to enable control of music and more throughout your home! Use additional RF receivers to control multiple entertainment systems.

- Turn on components in other rooms! Z-wave technology enables control of audio, visual, lighting, climate, and security systems.
- Designed for use with the Logitech® Harmony® 895 Advanced Universal Remote

Short summary description Logitech Harmony 895 Wireless AV Receiver remote control:
This short summary of the Logitech Harmony 895 Wireless AV Receiver remote control data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Harmony 895 Wireless AV Receiver, 30.48 m, 430 g, 238 x 153 x 51 mm, USB

Long summary description Logitech Harmony 895 Wireless AV Receiver remote control:
This is an auto-generated long summary of Logitech Harmony 895 Wireless AV Receiver remote control based on the first three specs of the first five spec groups.

Logitech Harmony 895 Wireless AV Receiver. Maximum range: 30.48 m

Performance
Maximum range *
30.48 m
Packaging data
Package weight
430 g
Package dimensions (WxDxH)
238 x 153 x 51 mm
Packaging content
Cables included
USB
System requirements
Mac compatibility
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-23 07:27:29
Uk has collected 6 expert reviews for Logitech Harmony 895 Wireless AV Receiver remote control and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
ukgamer.com
Updated:
2015-01-23 07:27:29
Product name:Harmony 895Manufacturer:LogitechPrice:£220Author:Lawrence LatifPublished:8 September 2006Logitechs Harmony 895 is one of those rare breeds, combining high-end functionality with a price that wont leave you gasping for breath. As a univer...
0%
trustedreviews.com
Updated:
2015-01-23 07:27:29
We live in a complicated age, and nowhere exemplifies this more than the average lounge. While media centres PCs promise the ability to cut down on the number of boxes under the TV, for most people there's still a fair bit of kit living there, ranging fro...
Bottom line The Harmony 895 is a powerful universal remote that lets you take full control of all your devices from DVD to lighting. However, you do need patience, as getting the set-up just right is time consuming. I also had issues with build and the RF functionali...
70%
Brand Image Product code Product Stock Price from
Logitech Harmony RF Wireless PC Controller remote control Logitech Harmony RF Wireless PC Controller remote control
(show image)
966197-0914 Harmony RF Wireless PC Controller 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)