location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-7040 multifunction printer Laser A4 2400 x 600 DPI 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-7040
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-7040 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147290
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Feb 2023 07:57:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-7040 multifunction printer Laser A4 2400 x 600 DPI 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 2400 x 600 DPI
  • - A4 22 ppm
  • - Mono copying Colour scanning
  • - USB port
  • - Internal memory: 16 MB 192 MHz
  • - 11.1 kg
Warranty: 1 Year
Long product name Brother DCP-7040 multifunction printer Laser A4 2400 x 600 DPI 22 ppm :
The long product name of Brother DCP-7040 multifunction printer Laser A4 2400 x 600 DPI 22 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DCP-7040, 3in1, Laser Multi-Function Copier, 22 ppm, 2400 x 600 dpi
More>>>
Brother DCP-7040 multifunction printer Laser A4 2400 x 600 DPI 22 ppm:
The official description of Brother DCP-7040 multifunction printer Laser A4 2400 x 600 DPI 22 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for any home or small office, the DCP-7040 is great for making quick copies or printing text-based documents. The unit produces high qualtiy prints at up to 23 pages per minute. Its up to 35-page auto document feeder is convenient for multi-page copying or scanning or you can use the document glass for single-page copying or scanning. Reduce/enlarge documents from 25-400% and you can even make copies without the use of a computer!

FEATURES: DCP-7040

- 3-in-1 monochrome laser printer, scanner & copier
- Fast black and white laser printing
- High quality output even at top speed
- High quality flatbed colour scanning
- Compact, fits almost anywhere
- User-friendly software with easy installation
- Interactive help software
- Cost effective, with high-capacity replacement toner cartridges
- Machine-lifetime toll-free technical support

Short summary description Brother DCP-7040 multifunction printer Laser A4 2400 x 600 DPI 22 ppm:
This short summary of the Brother DCP-7040 multifunction printer Laser A4 2400 x 600 DPI 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-7040, Laser, 2400 x 600 DPI, Mono copying, Colour scanning, A4

Long summary description Brother DCP-7040 multifunction printer Laser A4 2400 x 600 DPI 22 ppm:
This is an auto-generated long summary of Brother DCP-7040 multifunction printer Laser A4 2400 x 600 DPI 22 ppm based on the first three specs of the first five spec groups.

Brother DCP-7040. Print technology: Laser, Maximum resolution: 2400 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Warm-up time
18 s
Time to first page (black, normal)
10 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
22 cpm
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4, 9, 16, 25
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Maximum scan resolution
19200 x 19200 DPI
Scan technology
CIS
Image formats supported
BMP, PNG
Input colour depth
48 bit
Fax
Faxing *
No
Features
Maximum duty cycle *
10000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Executive
Paper handling
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Internal memory *
16 MB
Processor frequency
192 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
32 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Display number of characters
16
Power
Power consumption (average operating)
320 W
Power consumption (PowerSave)
10 W
Power consumption (standby)
5 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
50 - 91 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
11.1 kg
Packaging data
Package weight
14.900 g
Other features
Dimensions (WxDxH)
428 x 397 x 305 mm
All-in-one functions
Copy, Scan
Colour all-in-one functions
Scan, No
Package dimensions (WxDxH)
550 x 510 x 520 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 10:21:21
Uk has collected 1 expert review for Brother DCP-7040 multifunction printer Laser A4 2400 x 600 DPI 22 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%