location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Home/Office SA 6 Tel FR 6 AC outlet(s) 230 V 1.8 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Home/Office SA 6 Tel FR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PH6T3-FR show
Show alternative article codes used in the online market place
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58050
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Aug 2021 14:44:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC Home/Office SA 6 Tel FR 6 AC outlet(s) 230 V 1.8 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2030 J 6 AC outlet(s) 230 V
  • - Cable length: 1.8 m
  • - 50 dB
Long product name APC Home/Office SA 6 Tel FR 6 AC outlet(s) 230 V 1.8 m :
The long product name of APC Home/Office SA 6 Tel FR 6 AC outlet(s) 230 V 1.8 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Home/Office SurgeArrest 6 outlets with Phone Protection 230V France
More>>>
APC Home/Office SA 6 Tel FR 6 AC outlet(s) 230 V 1.8 m:
The official description of APC Home/Office SA 6 Tel FR 6 AC outlet(s) 230 V 1.8 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

APC’s new SurgeArrest was designed in response to customer requests for additional safety and convenience features. APC introduced plug-activated safety shutter and cord management to deliver increased security and ease of use, while superior power line and data line surge protection prevents damaging surge and spikes from ever reaching your equipment.

Lightning and Surge Protection
To prevent damage to your equipment from power surges and spikes.

IEEE let-through ratings and regulatory agency compliance
APC's surge protectors undergo stringent testing by IEEE, and are awarded "let-through ratings", which indicate the maximum voltage level that can possibly reach your equipment after a surge or voltage spike has passed through a surge protector. Lower IEEE let-through ratings indicate better protection and performance. APC’s Essential SurgeArrest series offers optimal performance with a let-through rating of less than 330V for North American products, and a rating of less than 15% for products sold worldwide. All APC products comply with local agency safety requirements, including UL in North America and CE/Kema/Gost/C-tick/A-Tick/Telepermit in their respective regions.

Data-line Protection
Protection of data lines (Ethernet, Coaxial and Phone lines) ensures complete protection of your equipment from surges. It is very important to protect your equipment from “back door” surges traveling through data lines, as they can be as damaging to your equipment as surges traveling over power lines.

Noise Filtering
Surge Protector attenuates EMI/RFI line noise that can cause data errors and keyboard lockups, ensuring better performance of protected equipment.

Catastrophic Event Protection
SurgeArrest's components such as MOVs and Thermal fuse ensure instantaneous reaction to lightning strikes and wiring faults. If the surge components are damaged due to power spike or over voltage, excess power cannot reach your equipment. Unlike APC's SurgeArrest products, most surge suppressors continue to let power through even after circuits have been damaged, leaving your equipment exposed to other damaging surges.

Fail Safe Mode
Most other surge suppressors continue to let power through even after their circuits have been damaged, leaving your equipment exposed to future surges. APC’s SurgeArrest fail safe, which means that once the circuit of an APC SurgeArrest has been compromised the unit disconnects equipment from the power supply ensuring that no damaging surges reach your equipment.

Overload Indicator
Indicator illuminates when connected equipment draws more power than unit’s capacity. To remedy the condition, unplug less vital equipment.

Receptacle Shock Safety Shutters
Shutters protect users from accidental contact with unused outlets.

Phone Line Splitter
Allows use of two pieces of equipment at once, such as a modem and phone.

180 degree Rotating Cord Retainer
Offers flexibility in positioning the SurgeArrest, and in routing the power cord.

Transformer Block Spacing
Connect bulky transformer block plugs without covering up other outlets.

Adjustable Cable Management
Keeps cords and cables neat and organized.

Building wiring fault indicator
If this indicator goes out, surge suppression circuitry has been damaged by a heavy strike or power line surge.

Protection Working Indicator
If this indicator goes out, surge suppression circuitry has been damaged by a heavy strike or power line surge.

Short summary description APC Home/Office SA 6 Tel FR 6 AC outlet(s) 230 V 1.8 m:
This short summary of the APC Home/Office SA 6 Tel FR 6 AC outlet(s) 230 V 1.8 m data-sheet is auto-generated and uses the product title and the first six key specs.

APC Home/Office SA 6 Tel FR, 2030 J, 6 AC outlet(s), 230 V, 10 A, 50 dB, 1.8 m

Long summary description APC Home/Office SA 6 Tel FR 6 AC outlet(s) 230 V 1.8 m:
This is an auto-generated long summary of APC Home/Office SA 6 Tel FR 6 AC outlet(s) 230 V 1.8 m based on the first three specs of the first five spec groups.

APC Home/Office SA 6 Tel FR. Surge energy rating: 2030 J, AC outlets quantity: 6 AC outlet(s), Nominal input voltage: 230 V. EMI/RFI noise filtering: 50 dB. Cable length: 1.8 m, Weight: 1.01 kg. Dimensions (WxDxH): 122 x 42 x 305 mm. Maximum spike current: 26000 A

Power
Surge energy rating *
2030 J
AC outlets quantity *
6 AC outlet(s)
Nominal input voltage *
230 V
Maximum spike current
26000 A
Nominal current output
10 A
Features
EMI/RFI noise filtering
50 dB
Weight & dimensions
Weight
1.01 kg
Cable length *
1.8 m
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Other features
Dimensions (WxDxH)
122 x 42 x 305 mm
Telephone line protection
Yes
Audio/video line protection
No
Brand Image Product code Product Stock Price from
Eaton

Eaton Protection Box 8 Tel@ USB DIN
(show image)
PB8TUD Protection Box 8 Tel@ USB DIN 0.00
(excl. VAT)
0 (incl. VAT)
APC Home/Office SA 6 Tel UK 6 AC outlet(s) 230 V 1.8 m APC Home/Office SA 6 Tel UK 6 AC outlet(s) 230 V 1.8 m
(show image)
PH6T3-UK Home/Office SA 6 Tel UK 0.00
(excl. VAT)
0 (incl. VAT)
APC Home/Office SA 6 Tel/TV. FR 6 AC outlet(s) 230 V 1.8 m APC Home/Office SA 6 Tel/TV. FR 6 AC outlet(s) 230 V 1.8 m
(show image)
PH6VT3-FR Home/Office SA 6 Tel/TV. FR 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)