Canon logo

Canon XEED SX60 data projector 2500 ANSI lumens LCD

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63463
Info modified on:
08 Jul 2022, 10:36:47
Long product name Canon XEED SX60 data projector 2500 ANSI lumens LCD:

1292B003BB, XEED SX60, 27dBA Quiet Mode, Wide 1.7x zoom lens

Canon XEED SX60 data projector 2500 ANSI lumens LCD:

Features

- LCOS technology with SXGA+ resolution
- Bright 2,500 lumens with AISYS optical system
- 2000:1 contrast in Home Cinema mode
- 1000:1 contrast in other modes
- 27dBA Quiet Mode
- Wide 1.7x zoom lens
- Auto set-up
- HD compatibility (720p/1080i)
- HDCP-compliant DVI port

The XEED SX60 delivers bright, high contrast projection for crystal clear presentations and movies. With SXGA+, near-silent operation and a Home Cinema mode, it’s designed for both business and home use.

Seamless, high-resolution images
The XEED SX60 uses LCOS panels with virtually no gaps between pixels to faithfully project seamless images. With native SXGA+ resolution (1400 x 1050 pixels), it produces precise, sharp images.

Bright projection
2,500 lumens output ensures that your images are bright, even when projected from long throw distances or in daylight. Canon’s Advanced AISYS optical system optimises the projector’s light path, achieving powerful output from a compact, lightweight chassis.

Cinema at home
The dedicated Home Cinema mode optimises the projector settings for watching films in your living room. Contrast is boosted to 2000:1 for incredibly rich colours, to provide maximum viewing enjoyment. The double frame-rate drive of the XEED SX60 LCOS panels ensures smooth reproduction of moving images, without any annoying flicker.

Stunning contrast
When not in Home Cinema mode, the XEED SX60 still yields an impressively high 1000:1 contrast ratio – with AISYS overcoming the contrast limitations of traditional LCOS projectors. Colour tones are rich and vivid, blacks are deep and inky and incredible detail is provided throughout the entire image.

Whisper quiet
In Quiet Mode the SX60 is virtually silent – a mere 27dBA. Fan noise is reduced to a whisper, so that presentations or films are not interrupted by an irritating background whir.

Optical advantage
With a motorised Canon 1.7x wide-angle zoom lens, large images can be projected from a short throwing distance, giving flexibility in projector placement. The lens is powered, so it can be operated from the remote control handset – you won’t even need to leave the couch!

Automatic and easy
The XEED SX60 can be set up with little effort. With Auto Focus, the projector detects its distance from the screen and focuses accordingly. Auto Screen Colour Correction adjusts settings for optimal viewing on different screen colours. Vertical Keystone Correction is automatic, preventing trapezium distortion of the image.

High definition and advanced connectivity
The SXGA+ resolution also ensures faithful reproduction of High Definition sources (720p/1080i). A connection via DVI (Digital Visual Interface) provides optimum image quality from digital sources, including HD images. The XEED SX60 supports the HDCP standard, for high quality playback of encrypted digital content.

Short summary description Canon XEED SX60 data projector 2500 ANSI lumens LCD:

Canon XEED SX60, 2500 ANSI lumens, LCD, 1000:1, 30.5 - 228.6 mm (1.2 - 9"), 88%, 15 - 100 kHz

Long summary description Canon XEED SX60 data projector 2500 ANSI lumens LCD:

Canon XEED SX60. Projector brightness: 2500 ANSI lumens, Projection technology: LCD, Contrast ratio (typical): 1000:1. Light source type: Lamp, Lamp power: 180 W. Focal length range: 21.7 - 35.8 mm. Dot clock scanning frequency: 170 MHz. RMS rated power: 1 W

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.