location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EPL-6200 Colour 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EPL-6200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C533011FZ
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EPL-6200 Colour 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - A4 20 ppm
  • - Maximum duty cycle: 15000 pages per month
  • - Total input capacity: 250 sheets
  • - Internal memory: 8 MB
Warranty: 1 year
Long product name Epson EPL-6200 Colour 1200 x 1200 DPI A4 :
The long product name of Epson EPL-6200 Colour 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EPL-6200, 1200x1200dpi, 20 ppm, A4, 13s, 54dB, IEEE1284, USB, 8kg
More>>>
Epson EPL-6200 Colour 1200 x 1200 DPI A4:
The official description of Epson EPL-6200 Colour 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

20ppm laser printer for small workgroup or power users. Superb print quality at up to true 1200dpi resolution. Highly versatile - options include duplex printing and network connectivity. High yield consumables and compact design for low maintenance and cost efficient printing. Postscript level 3 standard. PC and Macintosh drivers included.

Professional Performance and Quality
- High performance 20ppm laser printing for small to medium workgroups.
- True 1200dpi resolution delivers superb print quality to professional business documents.
Versatility
- The standard paper cassette, which takes up to 250 sheets of plain paper can also handle envelopes, labels,
- transparencies and paper up to 163g/m2
- The optional, 2nd cassette holds up to 500 sheets of A4 paper.
- The optional duplex unit improves presentation and saves on paper costs.
- Flexible connectivity with USB, Parallel and optional 10/100 BaseTX Network Interfaces.
20ppm Laser Printing
The EPL-6200 offers high performance laser printing of up to 20ppm+ (pages per minute) at (A4 600dpi or 300dpi) and 10ppm+ (A4 1200dpi). The EPL-6200 is ideal for standalone printing or shared by small to medium workgroups.
+Please note that print speeds vary depending on PC/Mac hardware specification, operating system, application and document complexity.
Reliability
Reliability to support your business at anytime
- Easy to use with pre-installed consumables and live status information.
- 15,000 pages per month maximum print volume.
- High yield toner cartridges for low lifetime cost of ownership.
- Designed to work with all common Operating Systems including Microsoft Windows 95, 98, Me, 2000, XP, Windows NT 4.0 and Macintosh.
Printer Control Language
for seamless integration
- Adobe Postscript 3, ESC/Page, PCL5e, PCL6, GL/2, FX, ESC/P2 and IBM I239X as standard makes integration seamless, even with legacy applications.
- EpsonNet configuration and monitoring tools ensure simple configuration, monitoring and management across the network.
True 1200dpi resolution
True 1200dpi resolution delivers superb print quality to professional business documents.

Short summary description Epson EPL-6200 Colour 1200 x 1200 DPI A4:
This short summary of the Epson EPL-6200 Colour 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EPL-6200, Laser, Colour, 1200 x 1200 DPI, A4, 20 ppm

Long summary description Epson EPL-6200 Colour 1200 x 1200 DPI A4:
This is an auto-generated long summary of Epson EPL-6200 Colour 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Epson EPL-6200. Print technology: Laser, Colour. Maximum duty cycle: 15000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm

Printing
Colour *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
21 s
Time to first page (black, normal)
13 s
Features
Maximum duty cycle *
15000 pages per month
Printer fonts
PCL, PostScript
Input & output capacity
Total input capacity *
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter
Envelopes sizes
C5, C6, DL
Network
Network ready
No
Performance
Internal memory *
8 MB
Maximum internal memory
136 MB
Performance
Sound pressure level (printing)
54 dB
Sound power level (standby)
39 dB
Power
Power consumption (standby)
7 W
System requirements
Minimum processor
Pentium
Minimum RAM
16 MB
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
15 - 85%
Weight & dimensions
Weight
8 g
Dimensions (WxDxH)
407 x 436 x 261 mm
Other features
Power supply type
AC
Mac compatibility
Yes
Minimum system requirements
100 MHz IEEE 1284 USB
Power requirements
220-240V, 50/60Hz
Power supply
372 W
Compatible operating systems
Windows 95/98/2000/NT 4.0/XP Mac 8.6 - 10.1.2 +
Fonts included
Yes
Stand-by LED
Yes
Supported media weight(s)
60/163
Source Testseek summary Average rating
Reviews
Updated:
2015-06-27 11:44:44
Uk has collected 8 expert reviews for Epson EPL-6200 Colour 1200 x 1200 DPI A4 and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
digitalversus.com
Updated:
2015-06-27 11:44:44
The EPL 6200 N by Epson is simply the EPL 6200 L... but with network connectivity and a slightly different look. Our review on the EPL 6200 L will give you an idea of what you can expect from this N model...
Good lowest cost per page, good speed, print quality, Ethernet connectivity...
Bad price of network connectivity, no driver for Linux (only Mac and Windows), colour laser available for this price, no wireless...
80%
pcauthority.com.au
Updated:
2015-06-27 11:44:44
Epson’s EPL-6200 mono laser printer costs $252 and falls just below the middle of the price range of the models in this group test. This average price, unfortunately, indicates what you get if you part with your cash for it: a very middle-of-the-road p...
Bottom line Very much a case of average performance for an average price...
50%
expertreviews.co.uk
Updated:
2015-06-27 11:44:44
You dont always get what you pay for. An unremarkable laser with little to entice you. The EPL-6200 is one of this months pricier offerings, which is unfortunate, as its a pretty middle-of-the-road printer. Thats not to say its bad, just undis...
60%
trustedreviews.com
Updated:
2015-06-27 11:44:44
Although the colour laser is rapidly taking over the majority of laser printer sales, there's still an appreciable market for mono-only devices at the right price. Epson's EPL-6200 may have an RRP of nearly £300, but if you shop around, you can find it fo...
80%