Antec logo

Antec TruePower TRUECONTROL 550PEC power supply unit 550 W ATX

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12588
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
3 years
Long product name Antec TruePower TRUECONTROL 550PEC power supply unit 550 W ATX:

Antec TruePower TRUECONTROL 550PEC 550W

Short summary description Antec TruePower TRUECONTROL 550PEC power supply unit 550 W ATX:

Antec TruePower TRUECONTROL 550PEC, 550 W, 230 V, ATX, 80.000 h, UL, TUV, CE, CB, VDE, DEMKO, NEMKO, SEMKO, FIMKO, PC

Long summary description Antec TruePower TRUECONTROL 550PEC power supply unit 550 W ATX:

Antec TruePower TRUECONTROL 550PEC. Total power: 550 W, AC input voltage: 230 V. Power supply unit (PSU) form factor: ATX, Mean time between failures (MTBF): 80.000 h, Safety: UL, TUV, CE, CB, VDE, DEMKO, NEMKO, SEMKO, FIMKO. Weight: 2.3 kg. Dimensions (WxDxH): 140 x 150 x 86 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.