location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Office BX610FW

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Office
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Office BX610FW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA50332
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128958
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Office BX610FW
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - A4 15 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Wi-Fi Ethernet LAN
  • - 8.3 kg
Warranty: 1 year
Long product name Epson Stylus Office BX610FW :
The long product name of Epson Stylus Office BX610FW. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus Office BX610FW, 38ppm, 5760 x 1440, 33.6 kbps, USB 2.0, Ethernet, Wi-Fi
More>>>
Epson Stylus Office BX610FW:
The official description of Epson Stylus Office BX610FW as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This business-orientated 4-in-1 has everything you need to add speed, flexibility and high-quality colour printing to your business. Meet deadlines with fast printing at up to 38 ppm, and laser-like prints up to 15 ppm in black and 9.3 ppm in colour. Handle high volume scans, copies and faxes with the 30-page ADF.
With its 6.3 cm LCD viewer, clear controls, wireless and Ethernet connection it can easily handle all your business printing needs and improve your productivity. You can even send faxes from your PC, save scans anywhere on the network and manage and share documents at the touch of a button.
And with high capacity individual ink cartridges it delivers a cost per page that’s comparable to a laser printer whilst the XL black cartridge prints over four times more pages, meaning less frequent cartridge changes and more cost-effective business prints.

Short summary description Epson Stylus Office BX610FW:
This short summary of the Epson Stylus Office BX610FW data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Office BX610FW, Inkjet, Colour printing, 5760 x 1440 DPI, Mono copying, Colour scanning, A4

Long summary description Epson Stylus Office BX610FW:
This is an auto-generated long summary of Epson Stylus Office BX610FW based on the first three specs of the first five spec groups.

Epson Stylus Office BX610FW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 9.3 ppm. Copying: Mono copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Print speed (colour, normal quality, A4/US Letter)
9.3 ppm
Copying
Copying *
Mono copying
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Scan technology
CIS
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
180 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
60
Features
Digital sender
No
Number of print cartridges *
4
Country of origin
Indonesia
Input & output capacity
Total input capacity *
120 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C6, DL
Multi-Purpose Tray media weight
60 - 95 g/m²
Media weight (tray 1)
64 g/m2
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Performance
Card reader integrated
Yes
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Weight & dimensions
Weight
8.3 kg
Packaging data
Package width
430 mm
Package depth
525 mm
Package height
295 mm
Package weight
10.7 kg
Quantity per pack
1 pc(s)
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.21 m
Products per pallet layer
2 pc(s)
Products per pallet
14 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.21 m
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
28 pc(s)
Other features
Networking features
IEEE 802.3 (100BASE-TX, 10BASE-T)
Dimensions (WxDxH)
461 x 346 x 236 mm
Network ready
Yes
Power requirements
220-240 V
Wireless technology
IEEE 802.11b/g
Compatible operating systems
Windows 2000/XP/XP-x64/Vista/ 7, Mac OS 10.3.9 />
PictBridge
Yes
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 08:12:11
Uk has collected 2 expert reviews for Epson Stylus Office BX610FW and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
trustedreviews.com
Updated:
2011-09-26 08:12:11
One of the key differences between a printer designed for the home and one intended for small business use is print speed. While everybody wants their prints through as fast as possible, it’s arguably more important when your income depends on i...
90%
itreviews.com
Updated:
2011-09-26 08:12:11
All in all, it's hard to fault a multifunction printer at this price that manages to include so many extra functions like WiFi, fax and flash card reading while still producing swift and superior quality images. Epson - Stylus Office BX610FW price Buy...
0%