location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 2410 Printer 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 2410 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5955A
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110049
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 11:02:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet 2410 Printer 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Láser
  • - 1200 x 1200 DPI
  • - A4 24 ppm
  • - Maximum duty cycle: 50000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB 400 MHz
Long product name HP LaserJet 2410 Printer 1200 x 1200 DPI A4 :
The long product name of HP LaserJet 2410 Printer 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP LaserJet 2410 NL FR 64MB 1200x1200dpi 24ppm A4 USB 2.0
More>>>
HP LaserJet 2410 Printer 1200 x 1200 DPI A4:
The official description of HP LaserJet 2410 Printer 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience lasting value with the HP LaserJet 2400 series printer, a reliable, easy-to-use printer for small workgroups.


Features

Ease of use
- Increase work team productivity. The intuitive, two-line control panel comes with a built-in help function, simplifying print job management. The print cartridge is easy to use and maintain: with HP Smart printing technology*, receive automatic alerts when the cartridge is low and take advantage of convenient online ordering with HP SureSupply. *Using genuine HP supplies ensures availability of all HP printing features.
- Enjoy a printer built for sharing. The network-ready models include an HP Jetdirect Fast Ethernet print server embedded on the device formatter board, which leaves the EIO slot open for even more connectivity options.
- Save time with remote management tools. HP Toolbox offers a user-friendly interface that helps you monitor the printer and provides one location for all printer information, including documentation and self-help. The HP Embedded Web Server enables one-to-one network printer management, while HP Web Jetadmin helps network administrators manage fleets of peripherals.
- Rely on a trusted and familiar product. The HP LaserJet 2400 series printer offers a familiar user experience and industry renowned HP LaserJet innovation and reliability.

Professional results
- Enhance your business image. 1200 by 1200 ProRes print quality provides consistently clear, sharp detail on a variety of HP papers. With HP Smart printing technology* in the printer and supplies, printing properties are automatically adjusted for consistent quality and reliability. *Using genuine HP supplies ensures availability of all HP printing features.
- Experience effortless performance. The fast 400 MHz processor lets you quickly print even the most complex documents. And the printer can grow with your business: the models come with a base of 32-64 MB Dual Data Rate (DDR) memory, expandable to 288-320 MB. The industry-standard in memory.

Short summary description HP LaserJet 2410 Printer 1200 x 1200 DPI A4:
This short summary of the HP LaserJet 2410 Printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 2410 Printer, Láser, 1200 x 1200 DPI, A4, 24 ppm

Long summary description HP LaserJet 2410 Printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet 2410 Printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet 2410 Printer. Print technology: Láser. Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm

Printing
Colour *
No
Print technology *
Láser
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Time to first page (black, normal)
8.5 s
Economical printing
Yes
Features
Maximum duty cycle *
50000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Maximum input capacity
350 sheets
Maximum output capacity
350 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Internal memory *
64 MB
Maximum internal memory
288 MB
Processor frequency
400 MHz
Sound pressure level (printing)
52 dB
Power
Power consumption (standby)
11 W
Power consumption (PowerSave)
8.5 W
Power consumption (off)
0.4 W
Weight & dimensions
Weight
15.2 kg
Dimensions (WxDxH)
425 x 400 x 260 mm
Packaging data
Package weight
19 kg
Other features
Mac compatibility
Yes
Power supply
625 W
Compatible operating systems
Windows 98, Windows Me, Windows 2000, Windows XP, Windows 2003 Server, Windows NT 4.0