location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 400CXn-2 Digital signage flat panel 101.6 cm (40") 450 cd/m² Full HD Black Windows XP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400CXn-2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH40DLTLGD
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:37:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung 400CXn-2 Digital signage flat panel 101.6 cm (40") 450 cd/m² Full HD Black Windows XP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 101.6 cm (40") 1920 x 1080 pixels 450 cd/m²
  • - 8 ms
Long product name Samsung 400CXn-2 Digital signage flat panel 101.6 cm (40") 450 cd/m² Full HD Black Windows XP :
The long product name of Samsung 400CXn-2 Digital signage flat panel 101.6 cm (40") 450 cd/m² Full HD Black Windows XP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The Samsung 400CXN-2 has been designed for commercial use, where longer and continuous operation is required.
More>>>
Samsung 400CXn-2 Digital signage flat panel 101.6 cm (40") 450 cd/m² Full HD Black Windows XP:
The official description of Samsung 400CXn-2 Digital signage flat panel 101.6 cm (40") 450 cd/m² Full HD Black Windows XP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

It offers Full HD support and integrated speakers, which mean no external speakers to wire and mount. The high-gloss black finish gives a sophisticated look, while a heavy-duty power supply and enhanced cooling improves reliability. See how you work better with a Samsung LFD display, which also comes with Windows XP.

RS232C In-Out

RS232C, a standard of serial communication, is used for the communication between PC and displays. Therefore, A Multiple Display Control (MDC), helping various displays to be easily and simultaneously operated on PC, is possible with RS232C function.

Save money, save space with built-in speakers.

Maximise your impact with a great picture and crisp audio. Your message will be heard loud and clear with built-in speakers. You’ll save money when you eliminate the cost of purchasing separate speakers, and you’ll save valuable space as well.

A smart sensor that automatically saves energy.

Stop worrying about the lighting conditions affecting your display. This Samsung LFD adjusts its brightness levels as ambient light changes so your images are always crystal-clear. And while it compensates for low-light and high-light environments, you’ll save energy and stay eco-friendly.

A cool way to ensure longevity.

Enjoy continuous, reliable operation thanks to a built-in fan control. Housed inside of the LFD, the fan guarantees you can count on it for years to come without worrying about it overheating. You can even control the fan with an easy-to-use on screen display.

Stay in the loop with DVI-out.

Enjoy superior picture quality with a DVI-out interface that lets you share content between multiple LFDs thanks to an easier-to-connect video matrix. LFDs used to have to be connected to the PC individually, but digital loop out allows you to connect them without connecting to a PC. Better yet, the digital loop out produces a single image without any loss of quality, and there’s no need for a separate video signal distributor. It’s easy to install and the most cost-effective way to connect multiple displays.

Short summary description Samsung 400CXn-2 Digital signage flat panel 101.6 cm (40") 450 cd/m² Full HD Black Windows XP:
This short summary of the Samsung 400CXn-2 Digital signage flat panel 101.6 cm (40") 450 cd/m² Full HD Black Windows XP data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 400CXn-2, Digital signage flat panel, 101.6 cm (40"), 1920 x 1080 pixels

Long summary description Samsung 400CXn-2 Digital signage flat panel 101.6 cm (40") 450 cd/m² Full HD Black Windows XP:
This is an auto-generated long summary of Samsung 400CXn-2 Digital signage flat panel 101.6 cm (40") 450 cd/m² Full HD Black Windows XP based on the first three specs of the first five spec groups.

Samsung 400CXn-2. Product design: Digital signage flat panel. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Operating system installed: Windows XP. Product colour: Black

Display
Display diagonal *
101.6 cm (40")
Display resolution *
1920 x 1080 pixels
Display brightness *
450 cd/m²
HD type *
Full HD
Response time
8 ms
Contrast ratio (typical)
4000:1
Contrast ratio (dynamic)
40000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.461 x 0.461 mm
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 85 Hz
Ports & interfaces
HDMI ports quantity *
1
DVI-D ports quantity
1
Composite video in
1
Audio
Built-in speaker(s) *
No
Design
Product design *
Digital signage flat panel
Product colour *
Black
Panel mounting interface
600 x 400 mm
Performance
TV tuner integrated
Yes
Power
Power consumption (typical) *
290 W
Power
Power consumption (standby) *
5 W
Computer system
Processor model
4450e
Processor frequency
2.3 GHz
Operating system installed
Windows XP
Weight & dimensions
Width
971 mm
Depth
119 mm
Height
582 mm
Weight
21 kg
Width (with stand)
971 mm
Depth (with stand)
311 mm
Height (with stand)
641.5 mm
Packaging data
Package weight
26.1 kg
Certificates
Certification
TÜV GS, CE, ISO 13406/2
Technical details
Sustainability certificates
ENERGY STAR
Other features
Display
LCD
Flash memory
4096 MB
Motherboard chipset
AMD RS780
USB 2.0 ports quantity
3
Built-in camera
No
Plug and Play
Yes