location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Webcam
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AU165AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962238431 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183325
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:04:05
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2012
Product end of life date
Bullet Points HP Pro webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.3 MP 1280 x 1024 pixels 30 fps
  • - Built-in microphone
  • - Interface: USB 2.0
  • - Mounting type: Clip
  • - Black
Warranty: Two years limited
Long product name HP Pro webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black :
The long product name of HP Pro webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Pro Webcam
More>>>
HP Pro webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black:
The official description of HP Pro webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview


Fun and easy to use, the HP Pro Webcam makes it simple to enjoy face-to-face web chats and capture short videos.




Features


• With up to 30 frames per second, the HP Pro Webcam delivers smooth, natural body motion for a more true-to-life web viewing experience.




• The integrated microphone and plug-and-play USB connection make installation easy, while the snapshot button allows quick photo capture.




• You can edit and share short videos with Arcsoft Video Impression, and edit and retouch photos with Arcsoft Photo Impression.




• Compatibility with AIM™, MSN® Messenger, Skype®, and Yahoo!® Messenger makes it easy to chat face-to-face.




• The ability to tilt and pan the camera enables you to show want you want without moving the camera away from the monitor. Designed for flexibility, you can equally fix it on a LCD monitor or simply place it on a table.

Short summary description HP Pro webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black:
This short summary of the HP Pro webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro Webcam, 1.3 MP, 1280 x 1024 pixels, 30 fps, USB 2.0, Black, Clip

Long summary description HP Pro webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black:
This is an auto-generated long summary of HP Pro webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black based on the first three specs of the first five spec groups.

HP Pro Webcam. Megapixel (approx.): 1.3 MP, Maximum video resolution: 1280 x 1024 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0, Product colour: Black, Mounting type: Clip. Width: 44 mm, Depth: 52 mm, Height: 65 mm. Package weight: 241 g. Package dimensions (WxDxH): 140 x 170 x 80 mm

Performance
Megapixel (approx.) *
1.3 MP
Maximum video resolution *
1280 x 1024 pixels
Maximum frame rate
30 fps
Photo feature
Yes
Snapshot button
Yes
Design
Built-in microphone *
Yes
Interface *
USB 2.0
Product colour *
Black
Mounting type *
Clip
USB powered
Yes
LED indicators
Yes
Software
Windows operating systems supported
Yes
Weight & dimensions
Width
44 mm
Depth
52 mm
Height
65 mm
Weight
70 g
Packaging data
Package weight
241 g
Packaging content
Manual
Yes
System requirements
Internet connection required
Yes
Optical drive required
Yes
Other features
USB required
Yes
Package dimensions (WxDxH)
140 x 170 x 80 mm
Country Distributor
United Kingdom 1 distributor(s)