GBC logo

GBC Inspire+ A4 Laminator

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46615
Info modified on:
03 Aug 2022, 07:34:02
Warranty:
Limited 1-year warranty
Long product name GBC Inspire+ A4 Laminator:

From ID size to A4, 125 x 350 x 60 mm, 1.42 kg

Short summary description GBC Inspire+ A4 Laminator:

GBC Inspire+ A4 Laminator, 21 cm, Cold/hot laminator, 5 min, A4, 75 µm, Pouch

Long summary description GBC Inspire+ A4 Laminator:

GBC Inspire+ A4 Laminator. Maximum lamination width: 21 cm, Type: Cold/hot laminator, Preheating time: 5 min. Width: 153 mm, Depth: 400 mm, Height: 72 mm

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.