location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jonkies Poepie Knor Card Game Game of chance

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Jonkies
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Poepie Knor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18166
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126181669
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:42:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jonkies Poepie Knor Card Game Game of chance
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Game of chance Card Game
  • - Multiplayer Family game
  • - Minimum number of players: 2 Maximum number of players: 4
  • - Recommended age group: Child
  • - Suggested gender: Any gender
  • - Recommended age (min): 3 yr(s)
  • - Sound effects
  • - Batteries required
More>>>
Short summary description Jonkies Poepie Knor Card Game Game of chance:
This short summary of the Jonkies Poepie Knor Card Game Game of chance data-sheet is auto-generated and uses the product title and the first six key specs.

Jonkies Poepie Knor, Card Game, Game of chance, 3 yr(s), Family game

Long summary description Jonkies Poepie Knor Card Game Game of chance:
This is an auto-generated long summary of Jonkies Poepie Knor Card Game Game of chance based on the first three specs of the first five spec groups.

Jonkies Poepie Knor. Product type: Card Game, Genre: Game of chance, Recommended age (min): 3 yr(s), Family game. Batteries required

Features
Game modes
Multiplayer
Family game
Yes
Non-competitive game
No
Playing time (max)
15 min
Minimum number of players *
2
Maximum number of players *
4
Recommended age group *
Child
Suggested gender *
Any gender
Product type *
Card Game
Recommended age (min) *
3 yr(s)
Languages support
Dutch
Genre *
Game of chance
Suitable for indoor use
Yes
Sound effects
Yes
Release date (DD/MM/YYYY)
01/01/2016
Country of origin
China
Power
Batteries required
Yes
Battery type
AA
Number of batteries supported
2
Battery voltage
1.5 V
Packaging data
Package width
270 mm
Package depth
10 mm
Package height
270 mm
Package weight
620 g
Package volume
7290 cm³
Packaging content
Batteries included
No
Safety warning
Not for children 0-3 years
Yes
Logistics data
Products per intermodal container (20ft)
3354 pc(s)
Products per intermodal container (40ft)
6852 pc(s)
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Pallet gross weight
155.5 kg
Master (outer) cases per pallet
36 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Layers per pallet
6 pc(s)
Products per pallet
216 pc(s)
Master (outer) case width
285 mm
Master (outer) case length
560 mm
Master (outer) case height
330 mm
Master (outer) case tare weight
66 g
Products per master (outer) case
6 pc(s)
Master (outer) case volume
52668 cm³
Master (outer) case gross weight
4.32 kg