location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jan van Haasteren Christmas Eve 2000 pieces

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Jan van Haasteren
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Christmas Eve 2000 pieces
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19032 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126190326
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64630
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:00:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jan van Haasteren Christmas Eve 2000 pieces
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Jigsaw puzzle
  • - Humor
  • - Adult
  • - Any gender
  • - Recommended age (min): 12 yr(s)
  • - Material: Cardboard
  • - 2000 pc(s)
Long product name Jan van Haasteren Christmas Eve 2000 pieces :
The long product name of Jan van Haasteren Christmas Eve 2000 pieces. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jan van Haasteren - Christmas Eve 2000 pieces, 98 x 68 cm, 12+ years
More>>>
Jan van Haasteren Christmas Eve 2000 pieces:
The official description of Jan van Haasteren Christmas Eve 2000 pieces as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For decades Jan van Haasteren has created highly detailed, colourful and, above all, humorous illustrations. Most of Jan’s fans will immediately search for his trademark – the shark’s fin – featured in every puzzle. But you can also look for other favourite images – Saint Nicholas, The Hands, The Dentures and Jan’s self-portrait which you will find in nearly all of his illustrations.
Through the years there have been numerous Jan van Haasteren 54 to 5.000 piece puzzles in the Jumbo collection. Happy Puzzling!

Short summary description Jan van Haasteren Christmas Eve 2000 pieces:
This short summary of the Jan van Haasteren Christmas Eve 2000 pieces data-sheet is auto-generated and uses the product title and the first six key specs.

Jan van Haasteren Christmas Eve 2000 pieces, 2000 pc(s), Humor, 12 yr(s)

Long summary description Jan van Haasteren Christmas Eve 2000 pieces:
This is an auto-generated long summary of Jan van Haasteren Christmas Eve 2000 pieces based on the first three specs of the first five spec groups.

Jan van Haasteren Christmas Eve 2000 pieces. Number of puzzle pieces: 2000 pc(s). Genre: Humor, Theme: Jan van Haasteren, Recommended age (min): 12 yr(s). Width: 980 mm, Height: 680 mm

Features
Product type *
Jigsaw puzzle
Genre *
Humor
Theme
Jan van Haasteren
Recommended age group *
Adult
Suggested gender *
Any gender
Recommended age (min) *
12 yr(s)
Recyclable
No
Material
Cardboard
Languages
German, Dutch, English, French
QR code
No
Country of origin
Netherlands
Release date (DD/MM/YYYY)
01/01/2016
Weight & dimensions
Width
980 mm
Height
680 mm
Packaging data
Package type
Box
Package width
370 mm
Package depth
70 mm
Package height
270 mm
Package weight
1.27 kg
Package volume
6993 cm³
Packaging content
Number of puzzles *
1
Packaging content
Number of puzzle pieces *
2000 pc(s)
Safety warning
Not for children 0-3 years
Yes
Logistics data
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Pallet gross weight
379.5 kg
Master (outer) cases per pallet
25 pc(s)
Master (outer) cases per pallet layer
5 pc(s)
Layers per pallet
5 pc(s)
Products per pallet
300 pc(s)
Products per master (outer) case
12 pc(s)
Master (outer) case width
380 mm
Master (outer) case length
560 mm
Master (outer) case height
400 mm
Master (outer) case gross weight
15.2 kg
Master (outer) case tare weight
156 g
Master (outer) case volume
85120 cm³