location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PCI Express to 2 PCI & 2 PCIe Expansion Enclosure System - Full Length

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCI Express to 2 PCI & 2 PCIe Expansion Enclosure System - Full Length
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX2PCIE4L show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030835305 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 14:38:09
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com PEX2PCIE4L user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 Year Warranty
Long product name StarTech.com PCI Express to 2 PCI & 2 PCIe Expansion Enclosure System - Full Length :
The long product name of StarTech.com PCI Express to 2 PCI & 2 PCIe Expansion Enclosure System - Full Length. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com PCI Express to 2 PCI & 2 PCIe Expansion Enclosure System - Full Length
More>>>
StarTech.com PCI Express to 2 PCI & 2 PCIe Expansion Enclosure System - Full Length:
The official description of StarTech.com PCI Express to 2 PCI & 2 PCIe Expansion Enclosure System - Full Length as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PEX2PCIE4L PCI/PCI Express Expansion Chassis provides a quick and simple I/O expansion solution to almost any PCI Express (PCIe) enabled system. Adding PCI/PCIe cards to a server or workstation, or providing a platform to swap cards between a mobile and desktop setup is a cost-effective and time-saving solution for maximizing the I/O capabilities of your system.

The external expansion chassis adds two full-length (38cm) PCI slots (32-bit/33MHz), as well as two PCIe x1 (single-lane) slots to a host computer through a single PCI Express connection. Providing total bandwidth up to 250MBps from the PCIe x1 host controller card allows the computer to function as though the expansion chassis cards were connected directly to the motherboard.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

Control the power state of connected PCI/PCIe cards with the self-powered chassis and easily accessible on/off button
Install additional cards without opening your computer with the provided external expansion card slots
Easy installation and support for small form-factor computers with an included low-profile/half-height bracket

Short summary description StarTech.com PCI Express to 2 PCI & 2 PCIe Expansion Enclosure System - Full Length:
This short summary of the StarTech.com PCI Express to 2 PCI & 2 PCIe Expansion Enclosure System - Full Length data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PCI Express to 2 PCI & 2 PCIe Expansion Enclosure System - Full Length, ROHS, CE, FCC, 12 V, 3 A, 0 - 55 °C, -40 - 75 °C, 5 - 95%

Long summary description StarTech.com PCI Express to 2 PCI & 2 PCIe Expansion Enclosure System - Full Length:
This is an auto-generated long summary of StarTech.com PCI Express to 2 PCI & 2 PCIe Expansion Enclosure System - Full Length based on the first three specs of the first five spec groups.

StarTech.com PCI Express to 2 PCI & 2 PCIe Expansion Enclosure System - Full Length. Certification: ROHS, CE, FCC. Output voltage: 12 V, Output current: 3 A. Width: 137 mm, Depth: 382 mm, Height: 143 mm. Cables included: AC, DVI, Package width: 208 mm, Package depth: 436 mm. Data transfer rate: 250 Mbit/s, Cable length: 0.9 m, Compatible operating systems: Win 2000/XP/2003/ Vista Linux Mac OS X

Design
Certification
ROHS, CE, FCC
Power
Output voltage
12 V
Output current
3 A
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-40 - 75 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
137 mm
Depth
382 mm
Height
143 mm
Weight
2 kg
Packaging data
Cables included
AC, DVI
Manual
Yes
Package width
208 mm
Package depth
436 mm
Package height
254 mm
Package weight
2.1 kg
Logistics data
Harmonized System (HS) code
84719000
Other features
Data transfer rate
250 Mbit/s
Ports quantity
4
Cable length
0.9 m
Compatible operating systems
Win 2000/XP/2003/ Vista Linux Mac OS X
Power requirements
115 - 230 AC
Brand Image Product code Product Stock Price from
StarTech.com PCI-X to x4 PCI Express Adapter Card StarTech.com PCI-X to x4 PCI Express Adapter Card
(show image)
PCIX1PEX4 PCI-X to x4 PCI Express Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PCI to PCI Express Adapter Card StarTech.com PCI to PCI Express Adapter Card
(show image)
PCI1PEX1 PCI to PCI Express Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)