StarTech.com logo

StarTech.com ExpressCard 34mm to 54mm Stabilizer Adapter - 3 Pack

Data-sheet quality:
created/standardized by Icecat
Product views:
61733
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
1 Year
Long product name StarTech.com ExpressCard 34mm to 54mm Stabilizer Adapter - 3 Pack:

StarTech.com ExpressCard 34mm to 54mm Stabilizer Adapter - 3 Pack

StarTech.com ExpressCard 34mm to 54mm Stabilizer Adapter - 3 Pack:

"Enables 34mm ExpressCards to stay safely seated in 54mm ExpressCard slots
Our ExpressCard 34mm to 54mm Stabilizer Adapter helps prevent side to side movement of a 34mm ExpressCard, while the card is connected to a 54mm ExpressCard slot.
The adapter helps eliminate damage to the card interface that could occur as a result of friction.
The ExpressCard 34/54 stabilizer can be attached to almost any 34mm ExpressCard to provide added stability and security for your card adapter.
The ExpressCard 34 stabilizer comes in a package of three, so you won't need to swap adapters when using different EC cards."
" * Easily clips onto most 34mm ExpressCards and provides stability inside 54mm ExpressCard slots
* Backed by a StarTech.com 2-year warranty"

Short summary description StarTech.com ExpressCard 34mm to 54mm Stabilizer Adapter - 3 Pack:

StarTech.com ExpressCard 34mm to 54mm Stabilizer Adapter - 3 Pack, ExpressCard, ExpressCard, 4.7 mm, 50 mm, 22 mm, 1.3 g

Long summary description StarTech.com ExpressCard 34mm to 54mm Stabilizer Adapter - 3 Pack:

StarTech.com ExpressCard 34mm to 54mm Stabilizer Adapter - 3 Pack. Host interface: ExpressCard, Output interface: ExpressCard. Width: 4.7 mm, Depth: 50 mm, Height: 22 mm. Package width: 15 mm, Package depth: 101 mm, Package height: 177 mm. Connectivity technology: Wired

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.