location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-J6935DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-J6935DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-J6935DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766763134 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 248442
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:21:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brother MFC-J6935DW user manual (5.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother MFC-J6935DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 1200 x 4800 DPI
  • - A3 35 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN Near Field Communication (NFC)
  • - Internal memory: 512 MB 576 MHz
  • - 23.7 kg
Warranty: 2 Years
Long product name Brother MFC-J6935DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi :
The long product name of Brother MFC-J6935DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.7" Touch Display, A4/A5, 22ppm, 4800 x 1200 dpi, Print/Copy/Scan/Fax, 33.6 Kbps, 512MB, 50dB, 23.5kg
More>>>
Brother MFC-J6935DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi:
The official description of Brother MFC-J6935DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Spend less for more pages with INKvestment cartridges. Ideal for any small business and workgroup environment. Print, copy, scan, fax up to 11"x17". Business-focused features include flexible paper handling capabilities, automatic duplex printing, single-pass duplex copying and scanning, wireless and mobile device connectivity‡. Two-year limited warranty with free phone support for the life of the product.

Main Features
- Print for pennies and nickels. Less than one cent per page for black and white printing, and less than five cents per page in color‡.
- Spend less for more pages‡: 3000-page black cartridges for under $30, 1500-page color cartridges for under $20.
- Print, Copy, Scan, Fax up to 11"x17". Ledger-size scan glass and up to 50-sheet ADF. Single-pass two-sided scan/copy and automatic duplex (2-sided) printing.
- 500-sheet dual paper tray total capacity accepts up to 11"x17". Added convenience of up to 100-sheet multi-purpose tray for optional capacity and printing on envelopes and card stock.
- Built for business performance. Spend less time waiting on printouts for when you need your documents fast.
- Great ink produces great results. Sharp black text and high impact color documents on plain paper.
- Print and scan from almost anywhere - smartphone, tablet, laptop, and desktop computer‡. Added convenience of NFC "touch to connect" printing and scanning‡.
- Break free and go wireless. Enjoy the freedom of wireless connectivity - and no router needed with Wi-Fi Direct®‡.
- Scan to popular cloud services directly from the 3.7" color touchscreen display, including Google Drive, Dropbox, Evernote, and more‡. Capture and digitize paper documents with Brother Cloud Apps for electronic storage or sharing‡.
- Two-year limited warranty and free phone support for the life of the product.

Short summary description Brother MFC-J6935DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi:
This short summary of the Brother MFC-J6935DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-J6935DW, Inkjet, Colour printing, 1200 x 4800 DPI, A3, Direct printing, Grey, White

Long summary description Brother MFC-J6935DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi:
This is an auto-generated long summary of Brother MFC-J6935DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother MFC-J6935DW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 4800 DPI, Print speed (colour, normal quality, A4/US Letter): 27 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Grey, White

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 4800 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (colour, normal quality, A4/US Letter)
27 ppm
Print speed (ISO/IEC 24734) mono
22 ipm
Print speed (ISO/IEC 24734) colour
20 ipm
Duplex print speed (ISO/IEC 24734) mono
12 ipm
Duplex print speed (ISO/IEC 24734) colour
11 ipm
Time to first page (black, normal)
5.5 s
Time to first page (colour, normal)
6 s
Poster printing function
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
12 cpm
Copy speed (colour, normal quality, A4)
9 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
ID-card copy function
Yes
Background adjustment function
Yes
PC free copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
297 x 432 mm
Scanner type *
Flatbed scanner
Scan technology
Dual CIS
Scan to
Cloud, E-mail, FTP, File, Image, OCR, USB
Scan speed (colour)
18 ppm
Scan speed (black)
18 ppm
Duplex scan speed (colour)
36 ppm
Duplex scan speed (black)
36 ppm
Image formats supported
JPG, TIF
Document formats supported
PDF
Input colour depth
48 bit
Output colour depth
24 bit
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
Yes
Faxing *
Colour faxing
Fax resolution (black)
203 x 98 DPI
Fax resolution (colour)
203 x 196 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
200 pages
Auto-redialing
Yes
Speed dialling
Yes
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax broadcasting
250 locations
Error Correction Mode (ECM)
Yes
Fax dual access
Yes
Caller ID
Yes
Features
Recommended duty cycle
0 - 2000 pages per month
Maximum duty cycle *
30000 pages per month
Number of print cartridges *
4
Page description languages
BR-Script 3, Microsoft XPS, PCL 6, PDF 1.7, XPS
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
279 x 432 mm
Paper tray media types *
Coated paper, Glossy paper, Plain paper, Recycled paper
Multi-purpose tray media types
Glossy paper, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A3, A4, A5
Envelopes sizes
10, C5, DL, Monarch
Photo paper sizes (imperial)
3.5x5, 4x6, 5x7, 5x8, 9x13, 10x15, 13x18, 13x20
Borderless printing media sizes
A3, A4, Ledger, Letter
Paper tray media weight
0 - 80 g/m²
Paper tray media weight (imperial)
7.71 - 26.3 kg (17 - 58 lbs)
Multi-Purpose Tray media weight
0 - 80 g/m²
Multi-Purpose Tray media weight (imperial)
7.71 - 26.3 kg (17 - 58 lbs)
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Security algorithms
64-bit WEP, 128-bit WEP, 802.1x RADIUS, APOP, EAP-FAST, EAP-MD5, EAP-TLS, EAP-TTLS, HTTPS, IPPS, PEAP, SMTP-AUTH, SNMP, SSID, SSL/TLS, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK, WPA2-TKIP
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA (Auto IP), WINS/NetBIOS Name Resolution, DNS Resolver, mDNS, LLMNR Responder, LPR/LPD, Custom Raw Port/Port9100, IPP, FTP Client and Server, SNMPv1/v2c, TFTP server, SMTP Client, ICMP, Web Services (Print/Scan), CIFS Client, SNTP Client, POP3, IMAP4, HTTP Server
Supported network protocols (IPv6)
(Turned off as defalut) NDP, RA, mDNS, LLMNR Responder, DNS Resolver, LPR/LPD, Custom Raw Port/Port9100, IPP, FTP Client/Server, SNMPv1/v2, TFTP server, Web Services (Print/Scan), SMTP Client, POP3, CIFS Client, SNTP Client, IMAP4, ICMPv6, HTTP Server
Email protocols
APOP, IMAP4, POP3, SMTP
Online services supported
Box, Dropbox, Evernote, Facebook, Flickr, Google Drive, OneDrive, OneNote
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
Performance
Card reader integrated
No
Internal memory *
512 MB
Processor frequency
576 MHz
Design
Product colour *
Grey, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
9.4 cm (3.7")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
29 W
Power consumption (standby)
6.5 W
Power consumption (sleep)
1.7 W
Power consumption (off)
0.04 W
AC input voltage
100 - 120 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 35 °C
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
575 mm
Depth
477 mm
Height
375 mm
Weight
23.7 kg
Packaging data
Package width
681 mm
Package depth
568 mm
Package height
500 mm
Package weight
28.4 kg
Packaging content
Bundled software
Brother Control Center 4 Nuance PaperPort 14 Brother Control Center 2
Other features
Noise level
50 dB
Duplex
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:57:30
Uk has collected 6 expert reviews for Brother MFC-J6935DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
geeklingo.net
Updated:
2017-09-17 01:53:02
Finding a great business office printer takes a little bit of thought and comparison. However, one of the most reliable brands on the market is Brother. This company claims to be “at your side” for all printer needs in any home or office situation. Brothe...
Good Prints in multiple formats, from full sized letters to A3 and A5, Prints in color and black and white...
Bad Resolution only goes up to 600 x 600 dpi for copies at a speed of 12 copies per minute, Using A3 paper causes tray to stick out...
Bottom line For a business office in need of a printer that multitasks as a copier, scanner, and fax machine, Brother's MFC-J6935DW is one of the best options on the market. As far as black and white and color printing goes, it offers some of the fastest printing spe...
90%
mymac.com
Updated:
2017-03-01 06:57:30
Inkjet printer ink is the most expensive liquid that most of us purchase on a regular basis. A typical cartridge contains less than a half ounce of ink. At $30.00 a pop, costs mount quickly. Do the math: it can run $6000 per gallon and up! For years print...
80%
computershopper.com
Updated:
2017-05-14 03:59:52
It wasn't all that long ago that wide-format inkjet printers (models that handle paper larger than legal-size, or 8.5x14 inches) were not only rare, but also rather expensive. Even today, most of the major printer manufacturers—HP, Epson, Canon—offer only...
Good Tabloid printing, scanning, copying, and faxing, Excellent print quality, speeds across the board, Strong cloud, mobile-device support, Low cost per page, Single-pass auto-duplexing ADF, Deep paper capacity across three sources...
Bad Hodgepodge of mobile/cloud apps should be one or two comprehensive apps...
Bottom line This business-centric inkjet is a rare combo: It prints, scans, copies, and faxes tabloid-size documents, uses cheap ink, and does one-pass, two-sided scanning. Read More...
90%
pcmag.com
Updated:
2017-10-08 01:30:49
The Brother MFC-J6935DW ($349.99) color inkjet all-in-one printer is one of the few micro- or home-office inkjets that can not only print, but also copy, scan, and fax tabloid-size (11-by-17 inches) sheets. The Editors' Choice HP OfficeJet Pro 7740 Wide F...
Good Very low running costs, Good output quality, led by great text quality, Prints, scans, copies, and faxes at up to tabloid size, Voluminous paper capacity...
Bad Large and heavy...
Bottom line The Brother MFC-J6935DW can print, copy, scan, and fax at up to tabloid (11-by-17) size, and has very low running costs compared with most of its peers...
90%
Brand Image Product code Product Stock Price from
Brother MFC 3240C Inkjet A4 600 x 1200 DPI 15 ppm Brother MFC 3240C Inkjet A4 600 x 1200 DPI 15 ppm
(show image)
MFC-3240C MFC 3240C 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)