location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-675W data projector Ultra short throw projector 3200 ANSI lumens 3LCD WXGA (1280x800) 3D Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-675W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H745041
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946605241
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson EB-675W data projector Ultra short throw projector 3200 ANSI lumens 3LCD WXGA (1280x800) 3D Grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ultra short throw projector Grey, White
  • - 3LCD 3200 ANSI lumens
  • - Lamp 5000 h
  • - WXGA (1280x800) 16:10 300:1
  • - Screen size compatibility: 1524 - 2540 mm (60 - 100") Number of colours: 1.073 billion colours
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 16 W
  • - 3D
  • - AC 311 W
Long product name Epson EB-675W data projector Ultra short throw projector 3200 ANSI lumens 3LCD WXGA (1280x800) 3D Grey, White :
The long product name of Epson EB-675W data projector Ultra short throw projector 3200 ANSI lumens 3LCD WXGA (1280x800) 3D Grey, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3LCD, 0.59'' D9, WXGA (1280x800), 16:10, 3200-1800 Lumen, 300:1, 60-100'', LAN, HDMI, USB, VGA, 5.7kg, White/Grey
More>>>
Epson EB-675W data projector Ultra short throw projector 3200 ANSI lumens 3LCD WXGA (1280x800) 3D Grey, White:
The official description of Epson EB-675W data projector Ultra short throw projector 3200 ANSI lumens 3LCD WXGA (1280x800) 3D Grey, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HD-ready classroom projector

With a large scalable screen size of up to 100 inches to display HD-ready WXGA content, this innovative teaching solution enhances learning.

Featuring HD-ready WXGA resolution and a brightness of 3,200 lumens, the EB-675W's ultra-short-throw design allows you to present large images from a very short distance with minimised shadows and glare. A 14,000:1 contrast ratio and HDMI input mean that students benefit from sharp, clear images.

High-quality, bright images

Epson’s 3LCD technology ensures high-quality images with equally high White and Colour Light Output for vivid colours and bright images, even in daylight, and three times brighter colours than competitive projectors.

Enhanced learning

Split-screen functionality allows two pieces of content to be displayed simultaneously without compromising on quality. The moderator function allows teachers to remain in control, choosing what content to display.

Document camera compatibility

Connecting the optional Epson document camera allows you to easily display images and 3D objects with incredible detail for the whole class to see.

Keep costs down

Project for longer with improved reliability and a longer lamp life of up to 10,000 hours in eco mode.

Optional wireless capability

Wirelessly display content easily from a range of smart devices and Google Chromebooks using our iProjection App.

Short summary description Epson EB-675W data projector Ultra short throw projector 3200 ANSI lumens 3LCD WXGA (1280x800) 3D Grey, White:
This short summary of the Epson EB-675W data projector Ultra short throw projector 3200 ANSI lumens 3LCD WXGA (1280x800) 3D Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-675W, 3200 ANSI lumens, 3LCD, WXGA (1280x800), 300:1, 16:10, 1524 - 2540 mm (60 - 100")

Long summary description Epson EB-675W data projector Ultra short throw projector 3200 ANSI lumens 3LCD WXGA (1280x800) 3D Grey, White:
This is an auto-generated long summary of Epson EB-675W data projector Ultra short throw projector 3200 ANSI lumens 3LCD WXGA (1280x800) 3D Grey, White based on the first three specs of the first five spec groups.

Epson EB-675W. Projector brightness: 3200 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Focal length range: 0 - 3.76 mm, Zoom ratio: 1.35:1. Video processing: 10 bit, Colour modes (2D): Cinema, Dynamic, Video colour modes: Blackboard, Cinema, Dynamic, Presentation, sRGB. Serial interface type: RS-232C, USB connector type: USB Type-A, USB Type-B

Projector
Supported aspect ratios
16:10
Screen size compatibility *
1524 - 2540 mm (60 - 100")
Projection distance
0.4 - 0.6 m
Projection distance (wide)
0 - 0.4 m
Projection distance (tele)
0 - 0.6 m
Contrast ratio (dynamic)
14000:1
Projector brightness *
3200 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
300:1
Native aspect ratio *
16:10
Number of colours
1.073 billion colours
Projector brightness (economic mode)
1800 ANSI lumens
Keystone correction, horizontal
±3°
Keystone correction, vertical
±3°
Matrix size
1.5 cm (0.59")
Light source
Light source type *
Lamp
Service life of light source *
5000 h
Service life of light source (economic mode)
10000 h
Lamp power
215 W
Lens system
Focus *
Manual
Focal length range
0 - 3.76 mm
Zoom capability
Yes
Zoom ratio
1.35:1
Digital zoom
1.35x
Video
Full HD *
No
HD-Ready
Yes
3D *
Yes
Video processing
10 bit
Colour modes (2D)
Cinema, Dynamic
Video colour modes
Blackboard, Cinema, Dynamic, Presentation, sRGB
Ports & interfaces
USB 2.0 ports quantity *
2
Audio (L/R) in *
1
Headphone outputs
1
Microphone in
Yes
Serial interface type *
RS-232C
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
3
USB connector type
USB Type-A, USB Type-B
Composite video in *
1
DVI port *
No
Mobile High-Definition Link (MHL)
Yes
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100 Mbit/s
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
28 dB
On Screen Display (OSD)
Yes
Noise level *
35 dB
Air filter
Yes
2D/3D frequency image
100 - 120 Hz
Country of origin
Philippines
Password protection
Yes
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
16 W
Number of built-in speakers
1
Design
Product type *
Ultra short throw projector
Product colour *
Grey, White
Placement
Wall
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
311 W
Power consumption (standby) *
0.39 W
Power consumption (PowerSave)
226 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Software
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac compatibility
Yes
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
367 mm
Depth
400 mm
Height
149 mm
Weight *
5.7 kg
Package width
490 mm
Package depth
730 mm
Package height
335 mm
Package weight
18.8 kg
Packaging content
Remote control included *
Yes
Remote control type
IR
Batteries included
Yes
Cables included
USB
Manual
Yes
Bundled software
EasyMP Monitor, EasyMP Multi PC Projection
Technical details
Colour
Yes
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
12 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
15 cm
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
12 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
15 cm
Other features
RS-232 ports
1
RS-232C
Yes
Country Distributor
United Kingdom 1 distributor(s)