location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X5490 Thermal inkjet A4 4800 x 1200 DPI 25 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X5490
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80D2930 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88863
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X5490 Thermal inkjet A4 4800 x 1200 DPI 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 25 ppm
  • - Colour copying Colour scanning Mono faxing
  • - USB port
  • - 6.5 kg
Long product name Lexmark X5490 Thermal inkjet A4 4800 x 1200 DPI 25 ppm :
The long product name of Lexmark X5490 Thermal inkjet A4 4800 x 1200 DPI 25 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print: 25/18 ppm, 1200 x 1200/4800 x 1200 dpi; Scan: Flatbed/ADF, CIS, 600 x 1200 dpi; Fax: 33.6 Kbps, USB 2.0, PictBridge
More>>>
Lexmark X5490 Thermal inkjet A4 4800 x 1200 DPI 25 ppm:
The official description of Lexmark X5490 Thermal inkjet A4 4800 x 1200 DPI 25 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

All-In-One with Fax and Photo Features
The Lexmark X5490 All-in-One with Fax and Photo features fast print speeds, versatile functionality and brilliant photo quality in one sleek design.

Short summary description Lexmark X5490 Thermal inkjet A4 4800 x 1200 DPI 25 ppm:
This short summary of the Lexmark X5490 Thermal inkjet A4 4800 x 1200 DPI 25 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X5490, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, White

Long summary description Lexmark X5490 Thermal inkjet A4 4800 x 1200 DPI 25 ppm:
This is an auto-generated long summary of Lexmark X5490 Thermal inkjet A4 4800 x 1200 DPI 25 ppm based on the first three specs of the first five spec groups.

Lexmark X5490. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 18 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: White

Printing
Print technology *
Thermal inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Print speed (colour, normal quality, A4/US Letter)
18 ppm
Copying
Copying *
Colour copying
Time to first copy (black, normal)
8 s
Time to first copy (colour, normal)
11 s
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
216 x 355 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Input colour depth
48 bit
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Country of origin
China
Input & output capacity
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
10 sheets
Auto document feeder (ADF) output capacity
10 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Banner, Card stock, Coated paper, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A2, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
2L, A2 baronial, Chokei 3, Chokei 4, Chokei 40, Executive, Hagaki card, Kakugata 3, Kakugata 4, Kakugata 5, Kakugata 6, L, Letter, Statement
Envelopes sizes
6 3/4, 7 3/4, 9, 10, B5, C5, C6, DL
Photo paper sizes
10x15, 13x18 cm
Photo paper sizes (imperial)
4x6, 4x8, 5x7
Borderless printing media sizes
2L, 4x6, 4x8, 5x7, 10x15, 13x18, A4, A5, A6, B5, Hagaki card, L, Legal, Letter
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Ports & interfaces
Optional connectivity
Ethernet, Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
Yes
Compatible memory cards
CF, CF Type II, MMC, MS Duo, MS PRO, MS PRO Duo, Memory Stick (MS), MiniSD, RS-MMC, SD, xD
Sound pressure level (printing)
50 dB
Sound pressure level (copying)
50 dB
Sound pressure level (scanning)
40 dB
Design
Product colour *
White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (printing)
15 W
Power consumption (copying)
16 W
Power consumption (scanning)
10 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Certificates
Certification
FCC Class B, UL 60950 3rd Edition, CE Class B, CB IEC 60950 IEC 60825-1, C-tick mark Class B, CCC Class B, CSA, ICES Class B, GS (TÜV), SEMKO
Weight & dimensions
Width
454 mm
Depth
320 mm
Height
192 mm
Weight
6.5 kg
Packaging data
Package width
567 mm
Package depth
398 mm
Package height
263 mm
Package weight
7.8 kg
Other features
PictBridge
Yes