location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X912e Laser A3 29 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X912e
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16C0463 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Lexmark 16C0463 user manual (5.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lexmark X912e Laser A3 29 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - A3 29 ppm
  • - Colour copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB Built-in processor 600 MHz
  • - 180 kg
Warranty: One Year OnSite Repair
Long product name Lexmark X912e Laser A3 29 ppm :
The long product name of Lexmark X912e Laser A3 29 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

29 ppm, Duplex: 19 spm, 29 cpm, 25 - 400 %, 600 x 600 dpi, 600 MHz, 256 MB, 1448 x 660 x 1168 mm, 180 kg, 47 - 57 dB
More>>>
Lexmark X912e Laser A3 29 ppm:
The official description of Lexmark X912e Laser A3 29 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast, rugged and reliable, the Lexmark X912e MFP integrates easily into your network to give you all the benefits of powerful, adaptable and ready-to-go multifunction performance.

Short summary description Lexmark X912e Laser A3 29 ppm:
This short summary of the Lexmark X912e Laser A3 29 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X912e, Laser, Colour printing, Colour copying, Colour scanning, A3, Grey

Long summary description Lexmark X912e Laser A3 29 ppm:
This is an auto-generated long summary of Lexmark X912e Laser A3 29 ppm based on the first three specs of the first five spec groups.

Lexmark X912e. Print technology: Laser, Printing: Colour printing, Print speed (colour, normal quality, A4/US Letter): 29 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Product colour: Grey

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Print speed (black, normal quality, A4/US Letter) *
29 ppm
Print speed (colour, normal quality, A4/US Letter)
29 ppm
Time to first page (black, normal)
15 s
Time to first page (colour, normal)
15 s
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
29 cpm
Copy speed (colour, normal quality, A4)
29 cpm
Time to first copy (black, normal)
19 s
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
297 x 432 mm
Scanner type *
Flatbed & ADF scanner
Scan speed (colour)
19 ppm
Scan speed (black)
34 ppm
Duplex scan speed (colour)
36 ppm
Duplex scan speed (black)
68 ppm
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
100000 pages per month
Input & output capacity
Total input capacity *
1200 sheets
Total output capacity *
650 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
4200 sheets
Maximum output capacity
1650 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Card stock, Envelopes, Glossy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5
Non-ISO print media sizes
Executive, Ledger (media size), Letter, Universal
JIS B-series sizes (B0...B9)
B4, B5
Envelopes sizes
7 3/4, 9, 10, C4, C5, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Optional connectivity
Serial (RS-232), Twinax, Wireless LAN
Network
Ethernet LAN *
Yes
Performance
Maximum internal memory
512 MB
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
600 MHz
Sound pressure level (printing)
56 dB
Sound pressure level (copying)
57 dB
Sound pressure level (scanning)
50 dB
Sound power level (standby)
47 dB
Design
Product colour *
Grey
Market positioning *
Business
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Other operating systems supported
Yes
Weight & dimensions
Width
1448 mm
Depth
660 mm
Height
1168 mm
Weight
180 kg
Packaging data
Package weight
308.2 kg
Country Distributor
United Kingdom 1 distributor(s)