Lenovo logo

Lenovo ThinkPad Mini-Dock with power cord - UK

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48825
Info modified on:
04 Apr 2019, 05:27:18
Warranty:
One year parts and labour Customer Carry-in Exchange.
Long product name Lenovo ThinkPad Mini-Dock with power cord - UK:

ThinkPad Mini-Dock with power cord - UK

Lenovo ThinkPad Mini-Dock with power cord - UK:

The first docking solution for ThinkPad notebooks, the ThinkPad Mini-Dock provides port replication and USB expansion. In one step you can be connected to, or disconnected from, all your peripherals -- including network or modem connections. An integrated key-lock secures your ThinkPad in the Mini-Dock, which is supplied with its own power adapter, so you can save your ThinkPad power adapter for use at home, or while travelling.

Features & Benefits:

- ThinkPad Mini Dock provides easy one-touch ports, network and modem disconnect.
- Pass-through (replication) of ThinkPad notebook ports including Gigabit ethernet (RJ-45), including modem (RJ-11), 4-port USB 2.0 hub, DVI, VGA, serial, parallel, PS2-keyboard, PS2-mouse, diskette drive, audio line-in and line-out.
- Gigabit Ethernet pass-through port (will function as 10/100 ethernet port for system without gigabit ethernet).
- USB 2.0 pass-through port (will function as USB 1.1 port for system with USB 1.1).
- DVI pass-through port ( will support resolutions up to 1280x1024 based on attached system).
- The included external power adapter powers both the Mini Dock and the attached system.

Short summary description Lenovo ThinkPad Mini-Dock with power cord - UK:

Lenovo ThinkPad Mini-Dock with power cord - UK, 10,100,1000 Mbit/s, 5 - 35 °C, 8 - 95%, 1.1 kg, 266 x 220 x 52 mm, 1 x RJ-45 1 x RJ-11 1 x DVI 1 x VGA

Long summary description Lenovo ThinkPad Mini-Dock with power cord - UK:

Lenovo ThinkPad Mini-Dock with power cord - UK. Ethernet LAN data rates: 10,100,1000 Mbit/s. Weight: 1.1 kg. Dimensions (WxDxH): 266 x 220 x 52 mm, I/O ports: 1 x RJ-45 1 x RJ-11 1 x DVI 1 x VGA

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.