Tripp Lite logo

Tripp Lite U324-006-DSK2 2-Port USB 3.0 SuperSpeed Desktop Extension Cable A (M/2xF), 6 ft. (1.83 m)

Data-sheet quality:
created/standardized by Icecat
Product views:
110741
Info modified on:
10 Aug 2024, 11:42:29
Bullet Points Tripp Lite U324-006-DSK2 2-Port USB 3.0 SuperSpeed Desktop Extension Cable A (M/2xF), 6 ft. (1.83 m):
  • - Supports data transfer rates up to 5 Gbps
  • - Bi-directional interface allows data to flow both directions
  • - Backward compatible with previous USB generations
  • - Features one USB 3.0 data/power port and one power-only port
  • - Double-shielded protection against EMI/RFI line noise
  • - Black padded non-sliding base
Warranty:
Lifetime limited
Long product name Tripp Lite U324-006-DSK2 2-Port USB 3.0 SuperSpeed Desktop Extension Cable A (M/2xF), 6 ft. (1.83 m):

2-Port USB 3.0 SuperSpeed Desktop Extension Cable A (M/2xF), 6 ft. (1.83 m)

Tripp Lite U324-006-DSK2 2-Port USB 3.0 SuperSpeed Desktop Extension Cable A (M/2xF), 6 ft. (1.83 m):

Expands an Existing USB 3.0 Port to 2 Ports and Extends Them an Extra 6 ft.
Move a hard-to-reach USB port within easy access
Ideal for connecting external hard drives, thumb drives, digital cameras and other USB-A devices
Features one USB 3.0 data/power port and one power-only port

Enjoy SuperSpeed Transfer Rates in High-End Applications
Supports data transfer rates up to 5 Gbps—10x the speed of USB 2.0
Bi-directional interface allows data to flow both directions at the same time, increasing theoretical bandwidth by 10x
Backward compatible with earlier USB generations

First-Rate Construction for Superior Signal Transfer
Premium foil and braid shielding blocks EMI/RFI interference
Molded nickel-plated connectors ensure excellent connectivity
Integral strain relief for cable and connectors’ long life
Twisted 28/24 AWG data/power lines
Flexible PVC jacket easy to install in tight spaces
Black padded non-sliding base

Short summary description Tripp Lite U324-006-DSK2 2-Port USB 3.0 SuperSpeed Desktop Extension Cable A (M/2xF), 6 ft. (1.83 m):

Tripp Lite U324-006-DSK2 2-Port USB 3.0 SuperSpeed Desktop Extension Cable A (M/2xF), 6 ft. (1.83 m), 1.8 m, USB A, 2 x USB A, USB 3.2 Gen 1 (3.1 Gen 1), Male/Female, Black

Long summary description Tripp Lite U324-006-DSK2 2-Port USB 3.0 SuperSpeed Desktop Extension Cable A (M/2xF), 6 ft. (1.83 m):

Tripp Lite U324-006-DSK2 2-Port USB 3.0 SuperSpeed Desktop Extension Cable A (M/2xF), 6 ft. (1.83 m). Cable length: 1.8 m. Connector 1: USB A, Connector 2: 2 x USB A, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Connector gender: Male/Female, Maximum data transfer rate: 5 Gbit/s, Connector contacts plating: Nickel, Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.