location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression Home XP-405WH Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Expression
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XP-405WH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC08321
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74389
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2023 07:41:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Expression Home XP-405WH Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 33 ppm
  • - Colour scanning
  • - Apple AirPrint, Epson Connect, Epson iPrint, Google Cloud Print
  • - USB port Wi-Fi
  • - 4.3 kg
Warranty: 12 months Carry in
Long product name Epson Expression Home XP-405WH Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi :
The long product name of Epson Expression Home XP-405WH Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print: 5760 x 1440 dpi, 15/33 pages/min; Scan: 1200 x 2400 dpi, CIS, USB, WiFi
More>>>
Epson Expression Home XP-405WH Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
The official description of Epson Expression Home XP-405WH Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson Expression Home XP-405 is part of the Small-in-One range - Epson’s smallest ever range of all-in-one home inkjets. This printer, scanner and copier offers cost-effective printing for home users who are looking for the added benefit of Wi-Fi connectivity, touch panel as well as mobile printing.
The Epson Expression Home XP-405 comes with Epson Connect, offering even more flexibility and freedom. It allows users to quickly and easily print documents and photos wirelessly from smartphones and tablet PCs. Additionally, users can print from anywhere in the world by emailing documents and photos directly to the printer.
The XP-405 is Apple AirPrint ready and makes it simple to print emails, photos, web pages and documents directly from iOS devices.
Meanwhile, Google Cloud Print is also supported and allows users to print on the go from a smartphone or computer.
The automatic Wi-Fi set-up makes configuring laptops and computers to print and scan wirelessly extremely easy, as the XP-405 automatically finds the relevant connection settings in order to configure itself. In addition, a 6.3cm colour LCD with touch panel and accompanying memory card slot offers easy-to-use printing with helpful menu prompts.
Epson’s new, Claria Home Ink is ideal for affordable reliable printing, producing crisp, clear text documents and glossy, lab-quality photos. With individual ink cartridges you only have to replace the colour used, saving you money.
Claria Home Ink cartridges are available in standard and XL sizes, with page yields displayed clearly on each pack. Identifying the right ink cartridge for your printer couldn’t be simpler – just look out for the Daisy image.

Short summary description Epson Expression Home XP-405WH Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
This short summary of the Epson Expression Home XP-405WH Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Expression Home XP-405WH, Inkjet, Colour printing, 5760 x 1440 DPI, Colour scanning, A4, White

Long summary description Epson Expression Home XP-405WH Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
This is an auto-generated long summary of Epson Expression Home XP-405WH Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson Expression Home XP-405WH. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: White

Printing
Duplex printing mode
Manual
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Print speed (ISO/IEC 24734) mono
8.7 ipm
Print speed (ISO/IEC 24734) colour
4.5 ipm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scan technology
CIS
Fax
Faxing *
No
Features
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Legal
Envelopes sizes
10, C6, DL
Photo paper sizes
9x13, 10x15, 13x18, 13x20, 20x25
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK
Mobile printing technologies
Apple AirPrint, Epson Connect, Epson iPrint, Google Cloud Print
Performance
Card reader integrated
Yes
Compatible memory cards
MMC, MMC+, MMCmicro, MS Duo, MS Micro (M2), MS PRO Duo, MS Pro-HG Duo, MicroSD (TransFlash), MicroSDHC, MicroSDXC, MiniSD, MiniSDHC, RS-MMC, SD, SDHC, SDXC
Design
Product colour *
White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (copying)
13 W
Power consumption (sleep)
2.7 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
390 mm
Depth
300 mm
Height
145 mm
Weight
4.3 kg
Packaging content
Bundled software
ABBYY FineReader® Sprint 8.0 (MacOS), ABBYY FineReader® Sprint 9.0 (Windows), Epson Easy Photo Print, Epson Event Manager
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:27:02
Uk has collected 9 expert reviews for Epson Expression Home XP-405WH Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
uk.hardware.info
Updated:
2018-06-01 11:27:02
There are many different all-in-one printers for home use on the market. We tested 11 of them, ranging from affordable entry-level models to expensive high-end ones. We also took a closer look at a couple of the more advanced printers we've tested in re...
0%
techadvisor.co.uk
Updated:
2018-06-01 11:27:02
Neatly branded as 'small-in-one' devices, the products in Epson's new MFD range are designed to take as little out of your deskspace as they do from your bank account. See: more multifunction printer reviews . The Epson Expression Home XP-405 is far...
Bottom line We're impressed with the Epson's connectivity and general features set, given the price. Image quality is solid, although colour printing is slow – 2.4ppm for the standard mode means you're going to be spending plenty of time waiting for it to finish. Run...
60%
uk.hardware.info
Updated:
2018-06-01 11:27:02
We typically test the more expensive and advanced all-in-ones, but there are some interesting models out there that cost no more than . Hardware.Info tested five of them. A fairly complete all-in-one doesn't have to cost you hundreds of . If you keep...
0%
expertreviews.co.uk
Updated:
2018-06-01 11:27:02
The XP-405 may look almost identical to the cheaper Epson Expression Home XP-102, but as well as adding Wi-Fi Epson has also improved some of the MFP's key specifications, most notably upping the scan resolution to 1,200x2,400dpi and improving the prin...
Bottom line A wireless MFP with entry-level performance. Unfortunately, it doesn't have the price to match...
40%
trustedreviews.com
Updated:
2018-06-01 11:27:02
Epson likes to call its latest range of Expression multifunction ‘Small-in-One' to indicate their small size, and the Epson Expression XP-405 is certainly a compact device. It's a budget printer, aimed at the home market, but still offers print, copy and...
Good Direct mobile/tablet print, Memory card slots, Respectable plain paper print speed...
Bad No duplex print, Slow photo print for Epson, High colour print cost...
Bottom line Epson Expression Home XP-405 Performance Epson still quotes some silly print speeds for the Expression Home XP-405, but it also quotes ISO speeds, which are far more realistic. Perhaps they've listened to our constant complaints of exaggerated speed claim...
70%