location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-85V video projector(UK)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EB-85V video projector(UK)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H295540
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103838
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-85V video projector(UK)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 2600 ANSI lumens
  • - Lamp 5000 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300") Number of colours: 16.78 million colours
  • - 228 W
Warranty: 3 years main unit - 1 year on lamp
Long product name Epson EB-85V video projector(UK) :
The long product name of Epson EB-85V video projector(UK). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EB-85, 3LCD 0.63'', XGA (1024 x 768), 2000:1, 4:3, 2600 lm
More>>>
Epson EB-85V video projector(UK):
The official description of Epson EB-85V video projector(UK) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Our Epson EB-85 projector has everything you need and would expect for an impressive and memorable presentation, while always being mindful or energy and cost efficiency. Key features include microphone input and integrated speakers; USB Direct connection so you can plug in the new Epson Visualiser – which can both be accessed via the new remote control.

From any source to the big screen
Projecting source documents or 3D images directly from a PC onto a large screen is simple thanks to the wide connectivity and by plugging in the new Epson Visualiser via a USB cable.

Exploit your network
Configuring and operating the projector via the network is easy with Epson EMP™ software. Benefits include sending email to monitor lamp status plus advanced warning of potential issues that may interfere with your presentation.

Excellent sound quality
Presentations won’t just look better, they will sound clearer too with microphone input and powerful integrated speakers – ideal for keeping your audience’s attention in a large venue.

Energy efficient, cost efficient
This projector series has an extremely long lamp-life and is easily maintained, reducing energy wastage and driving down total cost of ownership. Power consumption is kept to a minimum with rapid power on/off functions, packaging is 100% recyclable and with up to 6000 hours use in Eco mode, the E-Torl lamp provides clear visibility in light rooms while saving money.

Project from your PC
By connecting your projector to your PC with a single USB cable, you are able to combine the display and Page Up/Down functions, halving the number of cables required.

Short summary description Epson EB-85V video projector(UK):
This short summary of the Epson EB-85V video projector(UK) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-85V video projector(UK), 2600 ANSI lumens, LCD, XGA (1024x768), 2000:1, 762 - 7620 mm (30 - 300"), 0.83/8.54

Long summary description Epson EB-85V video projector(UK):
This is an auto-generated long summary of Epson EB-85V video projector(UK) based on the first three specs of the first five spec groups.

Epson EB-85V video projector(UK). Projector brightness: 2600 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focal length range: 18.2 - 29.2 mm, Throw ratio: 1.38 - 2.24:1. Serial interface type: RS-232. Country of origin: China

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projection distance
0.83/8.54
Projector brightness *
2600 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Number of colours
16.78 million colours
Matrix size
1.6 cm (0.63")
Light source
Light source type *
Lamp
Service life of light source *
5000 h
Service life of light source (economic mode)
6000 h
Lamp type
UHE
Lamp power
200 W
Lens system
Focal length range
18.2 - 29.2 mm
Throw ratio
1.38 - 2.24:1
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
Component video (YPbPr/YCbCr) in *
1
Features
Country of origin
China
Power
Power consumption (typical) *
228 W
Power consumption (standby) *
8.9 W
Weight & dimensions
Weight *
3.1 kg
Package width
375 mm
Package depth
540 mm
Package height
235 mm
Package weight
7.69 kg
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
32 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.03 m
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
5 pc(s)
Products per pallet (UK)
40 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.03 m
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
327 x 250 x 95 mm
Power requirements
100 - 240 V AC ±10%, 50/60 Hz
RS-232 ports
1