DELL logo

DELL Inspiron 3467 Intel® Core™ i5 i5-7200U Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 M430 Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139052
Info modified on:
09 Mar 2024, 14:04:25
Long product name DELL Inspiron 3467 Intel® Core™ i5 i5-7200U Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 M430 Windows 10 Home Black:

Intel Core i5-7200U (3MB Cache, 2.5 GHz), 4GB DDR4 2400MHz, 500GB HDD, 14" LED HD 1366 х 768, AMD Radeon R5 M430 2GB DDR3, WebCam, WLAN, Bluetooth, Windows 10 Home 64-bit

DELL Inspiron 3467 Intel® Core™ i5 i5-7200U Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 M430 Windows 10 Home Black:

What you need. For all you do.
14-inch laptop with the essentials you need, including the latest processors and an HD webcam.

Features you can count on to power your day

Awesome audio clarity:The superior sound of Waves MaxxAudio® delivers impressive audio quality for the best music and video experience.

Transfer photos and videos: The SD media card reader makes it easy to transfer files straight from your camera to your laptop.

Connect in HD: Get in touch long-distance, record yourself for YouTube or web conference clearly with the HD webcam.

Crisp display: The HD, anti-glare display delivers a clear, bright image that’s easy on the eyes.

Optional features for a little something extra

Discrete graphics speed up editing: Tackle video edits quicker with dedicated discrete graphics that won’t slow down other applications.

Solid-state drive extends battery life: Get quicker system performance, better shock resistance and longer battery life from an optional solid-state drive.

Opt for a DVD drive: Get the added flexibility and storage of a built-in DVD drive.

Designed for the real world — because that's where life happens.

We want you to love your new PC for years to come. That's why we test Inspiron laptops for reliability not just in the places where you expect it, but for the open road ahead.

Turn up the heat: From locker rooms to locked cars, we test Inspiron laptops for survival in harsh short-term heat conditions of up to 65°C/149°F.

Everything hinges on it: We test Inspiron laptop hinges to ensure they still feel tight, even after opening and closing the lid 20,000 times.

Keys to success: We test commonly used keys for 10 million keystrokes and touch pad buttons 1 million times with no failure. So go ahead, finish your novel.

Buttoned up: No matter what you set your power and multimedia buttons to do, we've tested them all to survive up to 40,000 pushes with no problems.

Twist and turn: Call us excessive, but after twisting an Inspiron laptop's base and lid more than 25,000 times, we can assure you the parts inside are well protected.

In for the long haul: Systems undergo at least 10,000 hours of highly accelerated life testing to ensure they’re ready for the real world.

Short summary description DELL Inspiron 3467 Intel® Core™ i5 i5-7200U Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 M430 Windows 10 Home Black:

DELL Inspiron 3467, Intel® Core™ i5, 2.5 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 3467 Intel® Core™ i5 i5-7200U Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 M430 Windows 10 Home Black:

DELL Inspiron 3467. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.