location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco Meraki MS250-48LP L3 Stck Cld-Mngd 48x GigE 370W PoE Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Meraki
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS250-48LP L3 Stck Cld-Mngd 48x GigE 370W PoE Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MS250-48LP-HW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0810979012887 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40550
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco Meraki MS250-48LP L3 Stck Cld-Mngd 48x GigE 370W PoE Switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L3 Web-based management
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 48
  • - MAC address table: 32000 entries Switching capacity: 172 Gbit/s
  • - Access Control List (ACL)
  • - 1U Rack mounting Stackable
  • - Power supply included Power over Ethernet (PoE)
Long product name Cisco Meraki MS250-48LP L3 Stck Cld-Mngd 48x GigE 370W PoE Switch :
The long product name of Cisco Meraki MS250-48LP L3 Stck Cld-Mngd 48x GigE 370W PoE Switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Meraki Switches provide performance, true zero-touch cloud provisioning, network visibility, and remote troubleshooting to deployments of any size
More>>>
Short summary description Cisco Meraki MS250-48LP L3 Stck Cld-Mngd 48x GigE 370W PoE Switch:
This short summary of the Cisco Meraki MS250-48LP L3 Stck Cld-Mngd 48x GigE 370W PoE Switch data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco Meraki MS250-48LP L3 Stck Cld-Mngd 48x GigE 370W PoE Switch, Managed, L3, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting, 1U

Long summary description Cisco Meraki MS250-48LP L3 Stck Cld-Mngd 48x GigE 370W PoE Switch:
This is an auto-generated long summary of Cisco Meraki MS250-48LP L3 Stck Cld-Mngd 48x GigE 370W PoE Switch based on the first three specs of the first five spec groups.

Cisco Meraki MS250-48LP L3 Stck Cld-Mngd 48x GigE 370W PoE Switch. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48. MAC address table: 32000 entries, Switching capacity: 172 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1ad, IEEE 802.1p, IEEE 802.1w. Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Brand Image Product code Product Stock Price from
Cisco

Cisco Meraki MS250-48FP L3 Stck Cld-Mngd 48x GigE 740W PoE Switch
(show image)
MS250-48FP-HW MS250-48FP L3 Stck Cld-Mngd 48x GigE 740W PoE Switch 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Meraki MS250-48 L3 Stck Cld-Mngd 48x GigE Switch
(show image)
MS250-48-HW MS250-48 L3 Stck Cld-Mngd 48x GigE Switch 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
(show image)
MS250-24P-HW MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Meraki MS250-24 L3 Stck Cld-Mngd 24x GigE Switch
(show image)
MS250-24-HW MS250-24 L3 Stck Cld-Mngd 24x GigE Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Switzerland 3 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)