location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 2323 classic 4.57 cm (1.8") 76 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2323 classic
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002L7K4
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43904
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 2323 classic 4.57 cm (1.8") 76 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 4.57 cm (1.8") 128 x 160 pixels
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 1020 mAh
More>>>
Short summary description Nokia 2323 classic 4.57 cm (1.8") 76 g Black:
This short summary of the Nokia 2323 classic 4.57 cm (1.8") 76 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 2323 classic, Bar, 4.57 cm (1.8"), 128 x 160 pixels, Bluetooth, 1020 mAh, Black

Long summary description Nokia 2323 classic 4.57 cm (1.8") 76 g Black:
This is an auto-generated long summary of Nokia 2323 classic 4.57 cm (1.8") 76 g Black based on the first three specs of the first five spec groups.

Nokia 2323 classic. Form factor: Bar. Display diagonal: 4.57 cm (1.8"), Display resolution: 128 x 160 pixels. WAP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1020 mAh, Standby time (2G): 540 h. Weight: 76 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 09:13:16
Uk has collected 1 expert review for Nokia 2323 classic 4.57 cm (1.8") 76 g Black and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Review comments Score
tech2.com
Updated:
2011-08-02 09:13:16
It would be completely wrong for anyone to presume that the Nokia 2323 Classic is just a very basic low end budget handset. In fact you’d be absolutely wrong if you did. Inequitably wrong. But here’s the overall picture.Form Factor The 2323 Classic com...
Good Music player has good sound, Plenty of useful features, Life Tools are handy, Decent battery life...
Bad The UI fonts can be a bit in your face...
Bottom line ConnectivityOther connectivity besides Bluetooth includes GPRS which is sometimes necessary to use the Life Tools service. Instead of the usual native browser, Nokia has now tied up with Opera for their lower ended devices and so Opera Mini is the defa...
90%