location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust UPS Energy Protector 400 uninterruptible power supply (UPS) 0.4 kVA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UPS Energy Protector 400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13504
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:03:17
The date of the most recent change of this product data-sheet in Icecat.
Warranty: All our current products have a two year manufacturers warranty period beginning from the purchase date.
Long product name Trust UPS Energy Protector 400 uninterruptible power supply (UPS) 0.4 kVA :
The long product name of Trust UPS Energy Protector 400 uninterruptible power supply (UPS) 0.4 kVA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UPS Energy Protector 400
More>>>
Trust UPS Energy Protector 400 uninterruptible power supply (UPS) 0.4 kVA:
The official description of Trust UPS Energy Protector 400 uninterruptible power supply (UPS) 0.4 kVA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reliable 400 VA UPS mains power protector for office and home usage
Avoid damaging hardware, extra work and save your important data when mains power is down
20.000 Euro warranty on connected equipment (Check conditions for details)
Up to 30 minutes of back-up time
3 protected outputs for PC, monitor and other important peripherals
Extra reliability for connected devices thanks to RFI filter, surge protection, AVR function and modem/fax/phone protection
Clear optical and acoustic indicators for power source and low battery
Item number: 13504

Short summary description Trust UPS Energy Protector 400 uninterruptible power supply (UPS) 0.4 kVA:
This short summary of the Trust UPS Energy Protector 400 uninterruptible power supply (UPS) 0.4 kVA data-sheet is auto-generated and uses the product title and the first six key specs.

Trust UPS Energy Protector 400, 0.4 kVA, 150 J, 30 min, Black, CD-ROM(Management software & manual), 100 x 330 x 140 mm

Long summary description Trust UPS Energy Protector 400 uninterruptible power supply (UPS) 0.4 kVA:
This is an auto-generated long summary of Trust UPS Energy Protector 400 uninterruptible power supply (UPS) 0.4 kVA based on the first three specs of the first five spec groups.

Trust UPS Energy Protector 400. Output power capacity: 0.4 kVA, Surge energy rating: 150 J. Typical backup time at full load: 30 min. Product colour: Black. Bundled software: CD-ROM(Management software & manual). Dimensions (WxDxH): 100 x 330 x 140 mm, Minimum system requirements: Computer / other electronic device , I/O ports: RJ-11

Features
Output power capacity *
0.4 kVA
Surge energy rating
150 J
EMI/RFI noise filtering
Yes
Battery
Typical backup time at full load
30 min
Design
Product colour *
Black
Packaging data
Bundled software
CD-ROM(Management software & manual)
Other features
I/O ports
RJ-11
Dimensions (WxDxH)
100 x 330 x 140 mm
Minimum system requirements
Computer / other electronic device
Brand Image Product code Product Stock Price from
Trust UPS PW-4080T 800VA uninterruptible power supply (UPS) 0.8 kVA Trust UPS PW-4080T 800VA uninterruptible power supply (UPS) 0.8 kVA
(show image)
14397 UPS PW-4080T 800VA 0.00
(excl. VAT)
0 (incl. VAT)
Trust UPS Energy Protector 800 uninterruptible power supply (UPS) 0.8 kVA Trust UPS Energy Protector 800 uninterruptible power supply (UPS) 0.8 kVA
(show image)
13987 UPS Energy Protector 800 0.00
(excl. VAT)
0 (incl. VAT)
Trust UPS 1000 Management PW-4105 uninterruptible power supply (UPS) 1 kVA Trust UPS 1000 Management PW-4105 uninterruptible power supply (UPS) 1 kVA
(show image)
14303 UPS 1000 Management PW-4105 0.00
(excl. VAT)
0 (incl. VAT)
Trust 600VA UPS PW-4060T uninterruptible power supply (UPS) 0.6 kVA Trust 600VA UPS PW-4060T uninterruptible power supply (UPS) 0.6 kVA
(show image)
14396 600VA UPS PW-4060T 0.00
(excl. VAT)
0 (incl. VAT)
Trust ENERGY PROTECTOR 600 UPS uninterruptible power supply (UPS) 0.6 kVA Trust ENERGY PROTECTOR 600 UPS uninterruptible power supply (UPS) 0.6 kVA
(show image)
13506 ENERGY PROTECTOR 600 UPS 0.00
(excl. VAT)
0 (incl. VAT)
Trust ENERGY PROTECTOR UPS 1000f uninterruptible power supply (UPS) 1 kVA Trust ENERGY PROTECTOR UPS 1000f uninterruptible power supply (UPS) 1 kVA
(show image)
13988 ENERGY PROTECTOR UPS 1000f 0.00
(excl. VAT)
0 (incl. VAT)
Trust 500 UPS ENERGY PROTECTOR uninterruptible power supply (UPS) 0.5 kVA Trust 500 UPS ENERGY PROTECTOR uninterruptible power supply (UPS) 0.5 kVA
(show image)
13505 500 UPS ENERGY PROTECTOR 0.00
(excl. VAT)
0 (incl. VAT)