location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX200 S5 server Tower Intel® Xeon® 5000 Sequence E5504 2 GHz 2 GB DDR3-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX200
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY TX200 S5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T2005SF020DE/B5
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53889
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:09:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY TX200 S5 server Tower Intel® Xeon® 5000 Sequence E5504 2 GHz 2 GB DDR3-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5000 Sequence E5504 2 GHz
  • - 2 GB 1066 MHz DDR3-SDRAM 1 x 2
  • - DVD-ROM
  • - Tower
Long product name Fujitsu PRIMERGY TX200 S5 server Tower Intel® Xeon® 5000 Sequence E5504 2 GHz 2 GB DDR3-SDRAM :
The long product name of Fujitsu PRIMERGY TX200 S5 server Tower Intel® Xeon® 5000 Sequence E5504 2 GHz 2 GB DDR3-SDRAM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PRIMERGY TX200 S5, Intel Xeon E5504 (2.00GHz, 4MB, 800MHz), 2GB (1x 2GB) DDR3 1066MHz PC3-8500 registered ECC RAM, no HDD, DVD-ROM, Gigabit Ethernet, Tower + Microsoft Windows Small Business Server 2008 + 10 Device Cals.
More>>>
Fujitsu PRIMERGY TX200 S5 server Tower Intel® Xeon® 5000 Sequence E5504 2 GHz 2 GB DDR3-SDRAM:
The official description of Fujitsu PRIMERGY TX200 S5 server Tower Intel® Xeon® 5000 Sequence E5504 2 GHz 2 GB DDR3-SDRAM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Well-balanced price-performance
The PRIMERGY TX200 S5 is a perfect server for small or decentralized infrastructures in an attractive family design. The PRIMERGY TX200 S5 offers expandability, energy efficiency and dual processor performance. With up to 16 2.5” hard disks, you can save on an external storage unit. The high energy efficiency minimizes costs.
Moreover, a maximum of 96GB of RAM, redundancy features, and dual-processor performance allow you to make a great start into virtualization. The PRIMERGY TX200 S5 also lends itself as a departmental, email or web server. A tower to rack conversion kit protects your investment’s lifetime. This great system strikes the right balance between price and performance.

Key features
-Intel® Xeon® processor 5500 series Dual, Quad or Turbo Quad-Core processors with Turbo Boost technology, Demand Based Switching, QuickPath Interconnect (QPI) and Internal Memory Management Unit.
-Up to 96GB RAM configurable in independent, mirrored, spare or performance modes.
-Hot-plug power supply with 89% efficiency (85% efficiency for standard power supply).
-Up to 4 (6 optional) 3,5” hard disks or 8 (16 optional) 2,5” SAS or SATA hard disk drives and 6 expansion slots (4 PCIe Gen 2, 1 PCIe, 1 PCI).
-Hot-plug hard disks (standard), hot-plug redundant power supply unit (optional), redundant fans (optional), ServerView Local Service Panel (LSP) (optional).

Benefits
-Higher overall productivity thanks to excellent CPU performance. 6C CPU ready!.
-Plenty of memory configurable to suit your every need.
-Save energy costs and minimise environmental impact.
-Choose among a range of expansion variables to suit your budget and requirements.
-Tailor made availability, offering the security level you need.

Short summary description Fujitsu PRIMERGY TX200 S5 server Tower Intel® Xeon® 5000 Sequence E5504 2 GHz 2 GB DDR3-SDRAM:
This short summary of the Fujitsu PRIMERGY TX200 S5 server Tower Intel® Xeon® 5000 Sequence E5504 2 GHz 2 GB DDR3-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX200 S5, 2 GHz, E5504, 2 GB, DDR3-SDRAM, DVD-ROM, Tower

Long summary description Fujitsu PRIMERGY TX200 S5 server Tower Intel® Xeon® 5000 Sequence E5504 2 GHz 2 GB DDR3-SDRAM:
This is an auto-generated long summary of Fujitsu PRIMERGY TX200 S5 server Tower Intel® Xeon® 5000 Sequence E5504 2 GHz 2 GB DDR3-SDRAM based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX200 S5. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2 GHz, Processor model: E5504. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 2 GB. Optical drive type: DVD-ROM. Redundant power supply (RPS) support. Chassis type: Tower

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 5000 Sequence
Processor model *
E5504
Processor frequency *
2 GHz
Processor cores
4
Processor cache
4 MB
Motherboard chipset
Intel® 5500
Memory channels supported by processor
Triple
Number of processors installed
1
Thermal Design Power (TDP)
80 W
Processor cache type
Smart Cache
System bus rate
4.8 GT/s
Maximum number of SMP processors
2
Processor socket
Socket B (LGA 1366)
Processor lithography
45 nm
Processor threads
4
Processor operating modes
64-bit
Stepping
D0
FSB Parity
No
Bus type
QPI
Number of QPI links
2
Processor codename
Nehalem EP
Tcase
76 °C
Maximum internal memory supported by processor
144 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800 MHz
Memory bandwidth supported by processor (max)
19.2 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
42.5 x 45 mm
Processor code
SLBF9
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
40 bit
Embedded options available
Yes
CPU multiplier (bus/core ratio)
15
Processor system type
DP
Processor series
Intel Xeon 5500 Series
Conflict-Free processor
No
Memory
Internal memory *
2 GB
Internal memory type *
DDR3-SDRAM
Memory slots
12
ECC
Yes
Memory clock speed
1066 MHz
Memory layout (slots x size)
1 x 2 GB
Maximum internal memory *
96 GB
Storage
Hot-swap
Yes
Optical drive type *
DVD-ROM
Network
Networking features
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
10
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express x4 slots
3
PCI Express x8 slots
2
PCI slots
1
Design
Chassis type *
Tower
Software
Compatible operating systems *
Novell SUSE Linux Enterprise Server, Red Hat Enterprise Linux, Microsoft Windows Server 2008
Processor special features
CPU configuration (max)
2
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
40711
Power
Power requirements
AC 100 - 240V@50 - 60 Hz
Redundant power supply (RPS) support *
Yes
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Certificates
Certification
TÜV GS, CE, CSAc/us, ULc/us, FCC Class A, CB, RoHS, WEEE, VCCI class A, C-Tick, BSMI
Weight & dimensions
Weight
36.8 kg
Other features
Disk array controller
ICH10R
L1 cache
1 MB
Dimensions (WxDxH)
306 x 615 x 444 mm
Mac compatibility
No
CD read speed
48x
Drive bays
4x 3.5"/8x 2.5", 3x 5.25"
Ventilation fan(s)
2
DVD read speed
16x
Brand Image Product code Product Stock Price from
Fujitsu PRIMERGY TX200 S5 server Tower Intel® Xeon® 5000 Sequence E5504 2 GHz 2 GB DDR3-SDRAM Fujitsu PRIMERGY TX200 S5 server Tower Intel® Xeon® 5000 Sequence E5504 2 GHz 2 GB DDR3-SDRAM
(show image)
VFY:T2005SF020DE/B7 PRIMERGY TX200 S5 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PRIMERGY TX200 S5 server 292 GB Tower Intel® Xeon® 5000 Sequence E5504 2 GHz 2 GB DDR3-SDRAM Fujitsu PRIMERGY TX200 S5 server 292 GB Tower Intel® Xeon® 5000 Sequence E5504 2 GHz 2 GB DDR3-SDRAM
(show image)
VFY:T2005SF020DE/B2 PRIMERGY TX200 S5 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PRIMERGY TX200 S5 server Tower Intel® Xeon® 5000 Sequence E5504 2 GHz 2 GB DDR3-SDRAM Fujitsu PRIMERGY TX200 S5 server Tower Intel® Xeon® 5000 Sequence E5504 2 GHz 2 GB DDR3-SDRAM
(show image)
VFY:T2005SF020DE/B6 PRIMERGY TX200 S5 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PRIMERGY TX200 S5 server Tower Intel® Xeon® 5000 Sequence E5504 2 GHz 2 GB DDR3-SDRAM Windows Server 2008 Fujitsu PRIMERGY TX200 S5 server Tower Intel® Xeon® 5000 Sequence E5504 2 GHz 2 GB DDR3-SDRAM Windows Server 2008
(show image)
VFY:T2005SF020DE/B4 PRIMERGY TX200 S5 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PRIMERGY TX200 S5 server Tower Intel® Xeon® 5000 Sequence E5504 2 GHz 2 GB DDR3-SDRAM Windows Server 2008 Fujitsu PRIMERGY TX200 S5 server Tower Intel® Xeon® 5000 Sequence E5504 2 GHz 2 GB DDR3-SDRAM Windows Server 2008
(show image)
VFY:T2005SF020DE/B3 PRIMERGY TX200 S5 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PRIMERGY TX200 S5 server Tower Intel® Xeon® 5000 Sequence E5504 2 GHz 2 GB DDR3-SDRAM Fujitsu PRIMERGY TX200 S5 server Tower Intel® Xeon® 5000 Sequence E5504 2 GHz 2 GB DDR3-SDRAM
(show image)
VFY:T2005SF020DE/B1 PRIMERGY TX200 S5 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PRIMERGY TX200 S5 server Tower Intel® Xeon® 5000 Sequence E5504 2 GHz 2 GB DDR3-SDRAM Fujitsu PRIMERGY TX200 S5 server Tower Intel® Xeon® 5000 Sequence E5504 2 GHz 2 GB DDR3-SDRAM
(show image)
VFY:T2005SF020DE/B8 PRIMERGY TX200 S5 0.00
(excl. VAT)
0 (incl. VAT)