location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Matric 2 Layer Sleeping Bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Matric 2 Layer Sleeping Bag
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68051
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138922561
Category:
Warm lined padded bag to sleep in, especially when camping.
Sleeping Bags Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:40:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Matric 2 Layer Sleeping Bag :
The long product name of Bestway Matric 2 Layer Sleeping Bag. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Matric 2 Layer Sleeping Bag
More>>>
Bestway Matric 2 Layer Sleeping Bag:
The official description of Bestway Matric 2 Layer Sleeping Bag as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MATRIC 2 LAYER SLEEPING BAG
- Ideal temperature range: 9-13°C (48-55°F)
- Shell fabric: 190T polyester
- Lining: 190T polyester
- 1st layer padding: 150g/m2 bonded padding
- 2nd layer padding: 100g/m2 bonded padding
- Product unit weight: 1600 g (3.5 Lb)
- 2-layer multifunctional design: all closed in cold temperature, open collar part in medium temperature, all open in warm temperature
- Good elasticity of bonded padding inside
- Straight quilting for a superior outdoor comfort
Contents: One sleeping bag, one carry bag

Short summary description Bestway Matric 2 Layer Sleeping Bag:
This short summary of the Bestway Matric 2 Layer Sleeping Bag data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Matric 2 Layer Sleeping Bag, 800 mm, 1950 mm, 1.61 kg, 96 pc(s), 1 pc(s), 250 mm

Long summary description Bestway Matric 2 Layer Sleeping Bag:
This is an auto-generated long summary of Bestway Matric 2 Layer Sleeping Bag based on the first three specs of the first five spec groups.

Bestway Matric 2 Layer Sleeping Bag. Width: 800 mm, Length: 1950 mm, Weight: 1.61 kg. Products per pallet: 96 pc(s), Minimum order quantity: 1 pc(s). Package width: 250 mm, Package length: 25 cm, Package height: 380 mm

Weight & dimensions
Width
800 mm
Length
1950 mm
Weight
1.61 kg
Technical details
Type *
Rectangular sleeping bag
Material *
Polyester
Product colour *
Blue, Grey
Lower limit temperature rating
9 °C
Comfort temperature rating
13 °C
Extreme temperature rating
-2 °C
Zipper closure
Yes
Technical details
Package volume
77000 cm³
Intrastat code
94043000
Packaging content
Carrying case
Yes
Logistics data
Products per pallet
96 pc(s)
Minimum order quantity
1 pc(s)
Packaging data
Package width
250 mm
Package length
25 cm
Package height
380 mm
Package type
Blister