location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Voyager 500 3.48m x 1.41m Green/Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Voyager 500 3.48m x 1.41m Green/Brown
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138916621 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172628
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:54:17
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
65001 (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Voyager 500 3.48m x 1.41m Green/Brown :
The long product name of Bestway Voyager 500 3.48m x 1.41m Green/Brown. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Voyager 500 3.48m x 1.41m Green/Brown
More>>>
Bestway Voyager 500 3.48m x 1.41m Green/Brown:
The official description of Bestway Voyager 500 3.48m x 1.41m Green/Brown as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Deflated size: 3.61m x 1.65m (142” x 65”)
- Inflated size: 3.48m x 1.41m (137” x 56”)
- Quick inflation/deflation screw valves
- Durable, pre-tested PVC material
- 360° grab rope with built-in grommets
- Convenient storage space
- Inflatable floor & seat cushions for extra comfort
- Includes motor mount grommets for use with #62069 motor mount and motors #65043, #65045 (Motor and motor mount not included. Max. Power: 1.0kw/1.4 hp)
- Heavy-duty handles
- Mounted fishing rod holders
- Sturdy oarlocks, Oar clasps, Tow ring
- Includes two1.45m (57”) sectional aluminum oars (#62064)
- Heavy-duty repair patch included
- Contents: One boat, one pair of oars, repair patch

Short summary description Bestway Voyager 500 3.48m x 1.41m Green/Brown:
This short summary of the Bestway Voyager 500 3.48m x 1.41m Green/Brown data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Voyager 500 3.48m x 1.41m Green/Brown, Travel/recreation, Inflatable boat, Green, PVC, 3 person(s), 250 kg

Long summary description Bestway Voyager 500 3.48m x 1.41m Green/Brown:
This is an auto-generated long summary of Bestway Voyager 500 3.48m x 1.41m Green/Brown based on the first three specs of the first five spec groups.

Bestway Voyager 500 3.48m x 1.41m Green/Brown. Recommended usage: Travel/recreation, Type: Inflatable boat, Product colour: Green. Width: 1410 mm, Length: 3480 mm, Weight: 14 kg. Oar length: 1.45 m. Minimum order quantity: 1 pc(s), Products per pallet: 12 pc(s)

Features
Number of persons *
3 person(s)
Recommended usage *
Travel/recreation
Type *
Inflatable boat
Maximum weight capacity
250 kg
Motor mount *
Yes
Maximum motor power
1000 W
Product colour *
Green
Inflatable floor
Yes
Material *
PVC
Handle(s)
Yes
Tow ring
Yes
Maximum motor power
1.4 hp
Package type
Box
Intrastat code
89031010
Interleaved Two of Five (ITF-14)
06942138981681
Weight & dimensions
Width
1410 mm
Length
3480 mm
Weight
14 kg
Package width
370 mm
Package depth
740 mm
Package height
240 mm
Package volume
71000 cm³
Packaging content
Oar(s) included
Yes
Number of oars included
2
Oar length
1.45 m
Tow rope
Yes
Repair patch included
Yes
Logistics data
Minimum order quantity
1 pc(s)
Products per pallet
12 pc(s)