location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Lay-Z-Spa Siena Airjet 2.49 m x 1.49 m x 66 cm, Grey/White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Lay-Z-Spa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Siena Airjet 2.49 m x 1.49 m x 66 cm, Grey/White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
54156 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138935394
Category: Hot Tubs & Spas Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:55:39
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1 year
Long product name Bestway Lay-Z-Spa Siena Airjet 2.49 m x 1.49 m x 66 cm, Grey/White :
The long product name of Bestway Lay-Z-Spa Siena Airjet 2.49 m x 1.49 m x 66 cm, Grey/White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Siena Airjet 2.49 m x 1.49 m x 66 cm, Grey/White
More>>>
Bestway Lay-Z-Spa Siena Airjet 2.49 m x 1.49 m x 66 cm, Grey/White:
The official description of Bestway Lay-Z-Spa Siena Airjet 2.49 m x 1.49 m x 66 cm, Grey/White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Specifications:
- Capacity: 2 adults
- Water capacity (80%): 509 L (134 gal.)
- Inflated Size: 2.49 m x 1.49 m x 66 cm (98"" x 59"" x 26"")
- Filled Weight: 548kg (1,205 Lb.)
- Actual Water Flow: 1,325L/h (350 gal/h)
- Heating System: Approx. 2-2.5℃/h (3.5-4.5℉/h)
- Max. Heat capability: 40℃ (104℉)

- Pre-tested pump and spa pool
- Inflated walls are made of TriTechTM material, providing ultimate durability and comfort
- Removable table provides convenient spot for drinks
- Thick cushions and curvilinear design provides ergonomic support
- Two handles help user go in and out the pool safely
- Relax with these hot features:
- Soothing AirJetTM system
- Power Saving System: Automatic start/stop timer-controlled heating system
- Integrated water filtration system
- Soft, insulated floor with convenient quick-drain system
- Leatheroid cover with safety lock clips and built-in air chamber for insulation
- Inflates using the spa’s pump
- Digitally controlled pump with soft-touch control panel
- Pump is supplied with a residual current device - rated residual operating current not exceeding 10mA
- Heating and bubbling work together to provide a comfortable massage experience
- Contents: Pool liner, pool cover, spa pump, chemical floater, pressure gauge, filter cartridge(VI), beverage table, air pad protector, AirJet™ system, repair kit, DVD

Short summary description Bestway Lay-Z-Spa Siena Airjet 2.49 m x 1.49 m x 66 cm, Grey/White:
This short summary of the Bestway Lay-Z-Spa Siena Airjet 2.49 m x 1.49 m x 66 cm, Grey/White data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Lay-Z-Spa Siena Airjet 2.49 m x 1.49 m x 66 cm, Grey/White, 509 L, 2 person(s), Oval, Bubble/Jet massage, Grey, White, 1325 l/h

Long summary description Bestway Lay-Z-Spa Siena Airjet 2.49 m x 1.49 m x 66 cm, Grey/White:
This is an auto-generated long summary of Bestway Lay-Z-Spa Siena Airjet 2.49 m x 1.49 m x 66 cm, Grey/White based on the first three specs of the first five spec groups.

Bestway Lay-Z-Spa Siena Airjet 2.49 m x 1.49 m x 66 cm, Grey/White. Capacity: 509 L, Number of persons: 2 person(s), Shape: Oval. Width: 1490 mm, Depth: 2490 mm, Height: 660 mm. Optical disc included: DVD

Features
Capacity *
509 L
Number of persons *
2 person(s)
Shape *
Oval
Massage type *
Bubble/Jet massage
Suitable for outdoor use *
Yes
Flow rate
1325 l/h
Temperature (max)
40 °C
Temperature rise (min)
2 °C/h
Temperature rise (max)
2.5 °C/h
Foldable *
Yes
Inflatable *
Yes
Handle(s)
Yes
Product colour *
Grey, White
Removable beverage table
Yes
Timer
Yes
Features
Built-in display
Yes
Intrastat code
90191090
Filtering
Filtering
Yes
Filter cartridge included
Yes
Weight & dimensions
Width *
1490 mm
Depth *
2490 mm
Height *
660 mm
Filled weight
548 g
Packaging content
Cover
Yes
Optical disc included
DVD
Chemical floater
Yes
Repair patch included
Yes