Hawaii Airjet 1.80 m x 1.80 m x 71 cm, Blue/White
Specifications:
Capacity: 4-6 adults
Water capacity (80%): 840 L (222 gal.)
Inflated Size: 1.80 m x 1.80 m x 71 cm (71"" x 71"" x 28"")
Filled Weight: 879kg (1,938 Lb.)
Actual Water Flow: 1,325L/h (350 gal/h)
Heating System: Approx. 1.5-2.0℃/h (3-4℉/h)
Max. Heat capability: 40℃ (104℉)
- Pre-tested pump and spa pool
- Inflated walls are made of TriTechTM material, providing ultimate durability and comfort
- Relax with these hot features:
- Soothing AirJet™ system
- Power Saving System: Automatic start/stop timer-controlled heating system
- Integrated water filtration system
- Soft, insulated floor with convenient quick-drain system
- Air pad protector keeps water temperatures warm
- Leatheroid cover with safety lock clips and built-in air chamber for insulation
- Inflates using the spa’s pump
- Digitally controlled pump with soft-touch control panel
- Pump is supplied with a residual current device - rated residual operating current not exceeding 10mA
- Heating and bubbling work together to provide a comfortable massage experience
- Contents: Pool liner, pool cover, spa pump, chemical floater, pressure gauge, filter cartridge(VI), air pad protector, AirJet™ system, repair kit, DVD
Bestway Lay-Z-Spa Hawaii Airjet 1.80 m x 1.80 m x 71 cm, Blue/White, 840 L, 6 person(s), Rectangle, Bubble/Jet massage, 1325 l/h, 40 °C
Bestway Lay-Z-Spa Hawaii Airjet 1.80 m x 1.80 m x 71 cm, Blue/White. Capacity: 840 L, Number of persons: 6 person(s), Shape: Rectangle. Width: 1800 mm, Depth: 1800 mm, Height: 710 mm. Package width: 750 mm, Package depth: 640 mm, Package height: 510 mm. Cover type: Inflatable cover, Optical disc included: DVD. Minimum order quantity: 1 pc(s), Products per pallet: 4 pc(s)