location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Pearlscape Goggles

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pearlscape Goggles
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21045
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138914566
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100276
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:04
The date of the most recent change of this product data-sheet in Icecat.
21045 (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Pearlscape Goggles :
The long product name of Bestway Pearlscape Goggles. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pearlscape Goggles
More>>>
Bestway Pearlscape Goggles:
The official description of Bestway Pearlscape Goggles as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Soft comfort-fit eyecups
- Clear-view lenses, polycarbonate lenses with 100% UV protective coating
- Fully adjustable silicone head strap
- Contents: One pair of goggles

Short summary description Bestway Pearlscape Goggles:
This short summary of the Bestway Pearlscape Goggles data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Pearlscape Goggles, Unisex, Blue, Green, Red, Polycarbonate, Blue, Green, Red, Polycarbonate, Silicone

Long summary description Bestway Pearlscape Goggles:
This is an auto-generated long summary of Bestway Pearlscape Goggles based on the first three specs of the first five spec groups.

Bestway Pearlscape Goggles. Suitable for: Unisex, Frame colour: Blue, Green, Red, Frame material: Polycarbonate. Minimum order quantity: 12 pc(s), Products per pallet: 1728 pc(s). Package width: 185 mm, Package depth: 37 mm, Package height: 150 mm

Features
Age
Youth
Recommended age (min)
3 yr(s)
Frame colour *
Blue, Green, Red
Frame material *
Polycarbonate
Lens colour *
Blue, Green, Red
Lens material *
Polycarbonate
Ultraviolet (UV) protection
Yes
Strap material *
Silicone
Adjustable goggle strap
Yes
Suitable for *
Unisex
Features
Intrastat code
90049010
Logistics data
Minimum order quantity
12 pc(s)
Products per pallet
1728 pc(s)
Packaging data
Package width
185 mm
Package depth
37 mm
Package height
150 mm
Package weight
52 g
Package type
Blister
Package volume
16000 cm³
Brand Image Product code Product Stock Price from
Bestway High Style Goggles Bestway High Style Goggles
(show image)
21002 High Style Goggles