location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Flapper Snorkel Set

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flapper Snorkel Set
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25018
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138914825
Category: Swimming Kits Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89194
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:12:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Flapper Snorkel Set :
The long product name of Bestway Flapper Snorkel Set. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Flapper Snorkel Set
More>>>
Bestway Flapper Snorkel Set:
The official description of Bestway Flapper Snorkel Set as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Safety lens design
- Soft leak-resistant skirt
- Fully adjustable head strap
- Form-fitted snorkel mouthpiece
- Soft, comfort-tested fins sized: US (2-5); EUR (34-37), with adjustable heel strap
- Contents: One mask, one snorkel and one pair of fins

Short summary description Bestway Flapper Snorkel Set:
This short summary of the Bestway Flapper Snorkel Set data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Flapper Snorkel Set, Adult, Blue, Pink, 3 yr(s), 6 yr(s), 2-5, 34-37

Long summary description Bestway Flapper Snorkel Set:
This is an auto-generated long summary of Bestway Flapper Snorkel Set based on the first three specs of the first five spec groups.

Bestway Flapper Snorkel Set. Recommended age group: Adult, Product colour: Blue, Pink, Recommended age (min): 3 yr(s). Package width: 195 mm, Package depth: 100 mm, Package height: 395 mm. Minimum order quantity: 6 pc(s), Products per pallet: 240 pc(s)

Features
Recommended age (min)
3 yr(s)
Recommended age (max)
6 yr(s)
Fins size (EU)
2-5
Fins size (USA)
34-37
Snorkel *
Yes
Diving fins *
Yes
Diving mask *
Yes
Swimming goggles *
No
Swimming cap *
No
Swimming nose clip *
No
Swimming ear plugs *
No
Product colour *
Blue, Pink
Adjustable strap
Yes
Features
Adjustable heel strap
Yes
Fin pocket type
Open heel
Recommended age group *
Adult
Intrastat code
95062900
Packaging data
Package width
195 mm
Package depth
100 mm
Package height
395 mm
Package weight
484 g
Package volume
43000 cm³
Package type
Blister
Logistics data
Minimum order quantity
6 pc(s)
Products per pallet
240 pc(s)